12 Bit Analog to Digital Converter 8 Input 1 SAR 16-WQFN (3x3)
IC ADC 12BIT 16-WQFN
IC ADC 12BIT 16-WQFN
Small 8-channel 12-bit analog-to-digital converter (ADC) with I2C interface and GPIOs 16-WQFN -40 to 85 Product overview: TLA2528IRTET from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-TLA2528IRTET can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 1318338-TLA2528IRTET
Category: Integrated Circuits (ICs)>Data Acquisition>Analog to Digital Converters (ADC)
Packaging: Reel - TR
Features: Internal Oscillator
Standard Package: 250
Mounting: Surface Mount
Configuration: MUX-ADC
Number of Inputs: 8
Input Type: Single Ended
Architecture: SAR
Number of Bits: 12
Data Interface: I2C
Number of A/D Converters: 1
Voltage - Supply, Analog: 2.35V ~ 5.5V
Voltage - Supply, Digital: 1.65V ~ 5.5V
Supplier Device Package: 16-WQFN (3x3)
Temperature Range - Operating: -40°C ~ 85°C
Case / Package: 16-WFQFN Exposed Pad
ECCN: EAR99
Fake Threat In the Open Market: 69
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 296-TLA2528IRTETTR
RoHS Status: ROHS3 Compliant
12 Bit Analog to Digital Converter 8 Input 1 SAR 16-WQFN (3x3)
IC SOC PROCESSOR
IC SOC PROCESSOR
| DigiKey | DigiKey | DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | 296-TLA2528IRTETTR-ND | 296-TLA2528IRTETCT-ND | 296-TLA2528IRTETDKR-ND | 700-TLA2528IRTET | 1318338-TLA2528IRTET | TLA2528IRTET | TLA2528IRTET | TLA2528IRTET |
| Product Name | Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) | Analog-to-Digital Converter IC | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) | Data Acquisition - Analog to Digital Converters (ADC) | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) |
| Interface Type | I2C; I2C | I2C; I2C | I2C; I2C | I2C; I2C | I2C; I²C | |||
| Package Type | 16-WFQFN Exposed Pad | 16-WFQFN Exposed Pad | 16-WFQFN Exposed Pad | 16-WFQFN Exposed Pad | 16-WFQFN Exposed Pad | 16-WFQFN Exposed Pad | ||
| Packing Method | Tape Reel | Cut Tape (CT) | Digi-Reel® | Tape Reel; Reel - TR | Tape Reel; Tape & Reel (TR) | Tape Reel; Tape & Reel (TR)Cut Tape (CT)Digi-ReelR | ||
| Pins | 16 | 16 | 16 | |||||
| Resolution | 12 bits | 12 bits | 12 bits | 12 bits |