Texas Instruments Analog to Digital Converters (ADC) TLA2528IRTER

Description
12 Bit Analog to Digital Converter 8 Input 1 SAR 16-WQFN (3x3)
Request a Quote Datasheet
Description
12 Bit Analog to Digital Converter 8 Input 1 SAR 16-WQFN (3x3)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Analog to Digital Converters (ADC) - 296-TLA2528IRTERDKR-ND - DigiKey
Thief River Falls, MN, United States
Analog to Digital Converters (ADC)
296-TLA2528IRTERDKR-ND
Analog to Digital Converters (ADC) 296-TLA2528IRTERDKR-ND
12 Bit Analog to Digital Converter 8 Input 1 SAR 16-WQFN (3x3)

12 Bit Analog to Digital Converter 8 Input 1 SAR 16-WQFN (3x3)

Buy Now Datasheet
Analog to Digital Converters (ADC) - 296-TLA2528IRTERCT-ND - DigiKey
Thief River Falls, MN, United States
Analog to Digital Converters (ADC)
296-TLA2528IRTERCT-ND
Analog to Digital Converters (ADC) 296-TLA2528IRTERCT-ND
12 Bit Analog to Digital Converter 8 Input 1 SAR 16-WQFN (3x3)

12 Bit Analog to Digital Converter 8 Input 1 SAR 16-WQFN (3x3)

Buy Now Datasheet
Analog to Digital Converters (ADC) - 296-TLA2528IRTERTR-ND - DigiKey
Thief River Falls, MN, United States
Analog to Digital Converters (ADC)
296-TLA2528IRTERTR-ND
Analog to Digital Converters (ADC) 296-TLA2528IRTERTR-ND
12 Bit Analog to Digital Converter 8 Input 1 SAR 16-WQFN (3x3)

12 Bit Analog to Digital Converter 8 Input 1 SAR 16-WQFN (3x3)

Buy Now Datasheet
Singapore, Singapore
Industrial 3.3V Analog-to-Digital Converter IC
700-TLA2528IRTER
Industrial 3.3V Analog-to-Digital Converter IC 700-TLA2528IRTER
12-Bit 8-Ch ADC, 3.3V, I2C, 16-WQFN, Industrial Product overview: TLA2528IRTER from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Industrial, 3.3V. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, Industrial, 3.3V, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-TLA2528IRTER can be used for catalog matching and distributor lookup.

12-Bit 8-Ch ADC, 3.3V, I2C, 16-WQFN, Industrial Product overview: TLA2528IRTER from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Industrial, 3.3V. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, Industrial, 3.3V, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-TLA2528IRTER can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) - 1159189-TLA2528IRTER - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
1159189-TLA2528IRTER
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) 1159189-TLA2528IRTER
Win Source Part Number: 1159189-TLA2528IRTER Category: Integrated Circuits (ICs)>Data Acquisition - Analog to Digital Converters (ADC) Features: Internal Oscillator Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Configuration: MUX-ADC Number of Inputs: 8 Input Type: Single Ended Architecture: SAR Number of Bits: 12 Data Interface: I2C Number of A/D Converters: 1 Voltage - Supply, Analog: 2.35V ~ 5.5V Voltage - Supply, Digital: 1.65V ~ 5.5V Package / Case: 16-WFQFN Exposed Pad Supplier Device Package: 16-WQFN (3x3) Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 80 pct. MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-TLA2528IRTERTR,2 96-TLA2528IRTERCT,29 6-TLA2528IRTERDKR Base Product Number: TLA2528

Win Source Part Number: 1159189-TLA2528IRTER
Category: Integrated Circuits (ICs)>Data Acquisition - Analog to Digital Converters (ADC)
Features: Internal Oscillator
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Configuration: MUX-ADC
Number of Inputs: 8
Input Type: Single Ended
Architecture: SAR
Number of Bits: 12
Data Interface: I2C
Number of A/D Converters: 1
Voltage - Supply, Analog: 2.35V ~ 5.5V
Voltage - Supply, Digital: 1.65V ~ 5.5V
Package / Case: 16-WFQFN Exposed Pad
Supplier Device Package: 16-WQFN (3x3)
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 80 pct.
MSL Level: 2 (1 Year)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 296-TLA2528IRTERTR,296-TLA2528IRTERCT,296-TLA2528IRTERDKR
Base Product Number: TLA2528

Buy Now
Analog to Digital Converters (ADC) - TLA2528IRTER - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog to Digital Converters (ADC)
TLA2528IRTER
Analog to Digital Converters (ADC) TLA2528IRTER
12 Bit Analog to Digital Converter 8 Input 1 SAR 16-WQFN (3x3)

12 Bit Analog to Digital Converter 8 Input 1 SAR 16-WQFN (3x3)

Buy Now
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) - TLA2528IRTER - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
TLA2528IRTER
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) TLA2528IRTER
IC ADC 12BIT SAR 16WQFN

IC ADC 12BIT SAR 16WQFN

Supplier's Site
Data Acquisition - Analog to Digital Converters (ADC) - TLA2528IRTER - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Analog to Digital Converters (ADC)
TLA2528IRTER
Data Acquisition - Analog to Digital Converters (ADC) TLA2528IRTER
IC ADC 12BIT SAR 16WQFN

IC ADC 12BIT SAR 16WQFN

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips
Product Number 296-TLA2528IRTERDKR-ND 296-TLA2528IRTERCT-ND 296-TLA2528IRTERTR-ND 700-TLA2528IRTER 1159189-TLA2528IRTER TLA2528IRTER TLA2528IRTER TLA2528IRTER
Product Name Analog to Digital Converters (ADC) Analog to Digital Converters (ADC) Analog to Digital Converters (ADC) Industrial 3.3V Analog-to-Digital Converter IC Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) Analog to Digital Converters (ADC) Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) Data Acquisition - Analog to Digital Converters (ADC)
Interface Type I2C; I2C I2C; I2C I2C; I2C I2C; I2C I2C; I²C
Package Type 16-WFQFN Exposed Pad 16-WFQFN Exposed Pad 16-WFQFN Exposed Pad 16-WFQFN Exposed Pad 16-WFQFN Exposed Pad
Packing Method Digi-Reel® Cut Tape (CT) Tape Reel Tape Reel; Tape & Reel (TR) Tape Reel; Tape & Reel (TR)Cut Tape (CT)Digi-ReelR
Pins 16 16 16
Resolution 12 bits 12 bits 12 bits 12 bits
Unlock Full Specs
to access all available technical data

Similar Products

Precision Integrating Analog Processors, offers Plug-in Second Source to Users of Telcom TC500 Integrating Dual Slope Front-end Chip - ALD500ASCL - Advanced Linear Devices, Inc.
Specs
Package Type SOIC; SOIC16
Operating Temperature 0.0 to 70 C (32 to 158 F)
View Details
5 suppliers
Analogue to Digital Converters - 1916841P - RS Components, Ltd.
Specs
Package Type DIP; DIP
Pins 28
Resolution 15 bits
View Details
ADC0808-N 8-bit Microprocessor Compatible A/D Converters With 8-Channel Multiplexer - ADC0808CCVX/NOPB - Texas Instruments
Specs
Interface Type Parallel
Package Type PDIP,PLCC
Screening Level Catalog
View Details
7 suppliers
Analog to Digital Converters (ADC) - SI8900B-A01-GSR-ND - DigiKey
Specs
Interface Type UART
Package Type SOIC; "16-SOIC (0.295"", 7.50mm Width)"
Packing Method Tape Reel
View Details
6 suppliers