Texas Instruments High-Performance Analog Analog to Digital Converters (ADC) TLA2518IRTER

Description
12 Bit Analog to Digital Converter 8 Input 1 SAR 16-WQFN (3x3)
Request a Quote Datasheet
Description
12 Bit Analog to Digital Converter 8 Input 1 SAR 16-WQFN (3x3)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Analog to Digital Converters (ADC) - 296-TLA2518IRTERDKR-ND - DigiKey
Thief River Falls, MN, United States
Analog to Digital Converters (ADC)
296-TLA2518IRTERDKR-ND
Analog to Digital Converters (ADC) 296-TLA2518IRTERDKR-ND
12 Bit Analog to Digital Converter 8 Input 1 SAR 16-WQFN (3x3)

12 Bit Analog to Digital Converter 8 Input 1 SAR 16-WQFN (3x3)

Buy Now Datasheet
Analog to Digital Converters (ADC) - 296-TLA2518IRTERTR-ND - DigiKey
Thief River Falls, MN, United States
Analog to Digital Converters (ADC)
296-TLA2518IRTERTR-ND
Analog to Digital Converters (ADC) 296-TLA2518IRTERTR-ND
12 Bit Analog to Digital Converter 8 Input 1 SAR 16-WQFN (3x3)

12 Bit Analog to Digital Converter 8 Input 1 SAR 16-WQFN (3x3)

Buy Now Datasheet
Analog to Digital Converters (ADC) - 296-TLA2518IRTERCT-ND - DigiKey
Thief River Falls, MN, United States
Analog to Digital Converters (ADC)
296-TLA2518IRTERCT-ND
Analog to Digital Converters (ADC) 296-TLA2518IRTERCT-ND
12 Bit Analog to Digital Converter 8 Input 1 SAR 16-WQFN (3x3)

12 Bit Analog to Digital Converter 8 Input 1 SAR 16-WQFN (3x3)

Buy Now Datasheet
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
979573-TLA2518IRTER
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) 979573-TLA2518IRTER
Win Source Part Number: 979573-TLA2518IRTER Category: Integrated Circuits (ICs)>Data Acquisition - Analog to Digital Converters (ADC) Features: Internal Oscillator Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Configuration: MUX-ADC Number of Inputs: 8 Input Type: Pseudo-Differential Architecture: SAR Number of Bits: 12 Sampling Rate (Per Second): 1M Data Interface: SPI Number of A/D Converters: 1 Reference Type: Supply Voltage - Supply, Analog: 2.35V ~ 5.5V Voltage - Supply, Digital: 1.65V ~ 5.5V Package / Case: 16-WFQFN Exposed Pad Supplier Device Package: 16-WQFN (3x3) Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 61 pct. MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-TLA2518IRTERCT,2 96-TLA2518IRTERTR,29 6-TLA2518IRTERDKR Base Product Number: TLA2518

Win Source Part Number: 979573-TLA2518IRTER
Category: Integrated Circuits (ICs)>Data Acquisition - Analog to Digital Converters (ADC)
Features: Internal Oscillator
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Configuration: MUX-ADC
Number of Inputs: 8
Input Type: Pseudo-Differential
Architecture: SAR
Number of Bits: 12
Sampling Rate (Per Second): 1M
Data Interface: SPI
Number of A/D Converters: 1
Reference Type: Supply
Voltage - Supply, Analog: 2.35V ~ 5.5V
Voltage - Supply, Digital: 1.65V ~ 5.5V
Package / Case: 16-WFQFN Exposed Pad
Supplier Device Package: 16-WQFN (3x3)
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 61 pct.
MSL Level: 2 (1 Year)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 296-TLA2518IRTERCT,296-TLA2518IRTERTR,296-TLA2518IRTERDKR
Base Product Number: TLA2518

Buy Now Datasheet
Singapore, Singapore
Industrial 3.3V Analog-to-Digital Converter IC
700-TLA2518IRTER
Industrial 3.3V Analog-to-Digital Converter IC 700-TLA2518IRTER
12-Bit 8-Ch ADC, SPI, 16-WQFN, 3.3V, Industrial Product overview: TLA2518IRTER from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Industrial, 3.3V. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, Industrial, 3.3V, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-TLA2518IRTER can be used for catalog matching and distributor lookup.

12-Bit 8-Ch ADC, SPI, 16-WQFN, 3.3V, Industrial Product overview: TLA2518IRTER from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Industrial, 3.3V. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, Industrial, 3.3V, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-TLA2518IRTER can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Data Acquisition - Analog to Digital Converters (ADC) - TLA2518IRTER - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Analog to Digital Converters (ADC)
TLA2518IRTER
Data Acquisition - Analog to Digital Converters (ADC) TLA2518IRTER
IC ADC 12BIT SAR 16WQFN

IC ADC 12BIT SAR 16WQFN

Supplier's Site Datasheet
Analog to Digital Converters (ADC) - TLA2518IRTER - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog to Digital Converters (ADC)
TLA2518IRTER
Analog to Digital Converters (ADC) TLA2518IRTER
12 Bit Analog to Digital Converter 8 Input 1 SAR 16-WQFN (3x3)

12 Bit Analog to Digital Converter 8 Input 1 SAR 16-WQFN (3x3)

Buy Now
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) - TLA2518IRTER - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
TLA2518IRTER
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) TLA2518IRTER
IC ADC 12BIT SAR 16WQFN

IC ADC 12BIT SAR 16WQFN

Supplier's Site

Technical Specifications

  DigiKey DigiKey DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips
Product Number 296-TLA2518IRTERDKR-ND 296-TLA2518IRTERTR-ND 296-TLA2518IRTERCT-ND 979573-TLA2518IRTER 700-TLA2518IRTER TLA2518IRTER TLA2518IRTER TLA2518IRTER
Product Name Analog to Digital Converters (ADC) Analog to Digital Converters (ADC) Analog to Digital Converters (ADC) Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) Industrial 3.3V Analog-to-Digital Converter IC Data Acquisition - Analog to Digital Converters (ADC) Analog to Digital Converters (ADC) Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
Interface Type SPI; SPI SPI; SPI SPI; SPI SPI; SPI SPI; SPI
Package Type 16-WFQFN Exposed Pad 16-WFQFN Exposed Pad 16-WFQFN Exposed Pad 16-WFQFN Exposed Pad 16-WFQFN Exposed Pad
Packing Method Digi-Reel® Tape Reel Cut Tape (CT) Tape Reel; Tape & Reel (TR) Tape Reel; Tape & Reel (TR)Cut Tape (CT)Digi-ReelR
Pins 16 16 16
Resolution 12 bits 12 bits 12 bits 12 bits
Unlock Full Specs
to access all available technical data

Similar Products

Low Tempco Precision Voltage Reference Added to Integrating Dual Slope Front-end Analog Processor chip - ALD500RA-20SEL - Advanced Linear Devices, Inc.
Specs
Package Type SOIC; SOIC20
Operating Temperature 0.0 to 70 C (32 to 158 F)
View Details
5 suppliers
Data Acquisition - Analog to Digital Converters (ADC) - 5962-9756301HXC - Lingto Electronic Limited
Specs
Interface Type Parallel; Parallel
View Details
Analog to Digital Converters (ADC) - 336-2197-5-ND - DigiKey
Specs
Interface Type SPI; SPI
Package Type SOIC; "16-SOIC (0.295"", 7.50mm Width)"
Packing Method Tube
View Details
6 suppliers
Analogue to Digital Converters - 8209328P - RS Components, Ltd.
Specs
Package Type TSOT
Resolution 12 bits
ADC Type SAR; SAR
View Details