Win Source Part Number: 969183-TLA2021IRUGR
Category: Integrated Circuits (ICs)>Data Acquisition - Analog to Digital Converters (ADC)
Features: Selectable Address
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Configuration: ADC
Number of Inputs: 1
Input Type: Differential, Single Ended
Architecture: Sigma-Delta
Number of Bits: 12
Sampling Rate (Per Second): 3.3k
Data Interface: I2C
Number of A/D Converters: 1
Reference Type: Internal
Voltage - Supply, Analog: 2V ~ 5.5V
Voltage - Supply, Digital: 2V ~ 5.5V
Package / Case: 10-XFQFN
Supplier Device Package: 10-X2QFN (2x1.5)
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 45 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 296-51659-6-ND,296-T
Base Product Number: TLA2021
12 Bit Analog to Digital Converter 1 Input 1 Sigma-Delta 10-X2QFN (2x1.5)
12 Bit Analog to Digital Converter 1 Input 1 Sigma-Delta 10-X2QFN (2x1.5)
12 Bit Analog to Digital Converter 1 Input 1 Sigma-Delta 10-X2QFN (2x1.5)
IC ADC 12BIT SIGMA-DELTA 10X2QFN
IC ADC 12BIT SIGMA-DELTA 10X2QFN
12 Bit Analog to Digital Converter 1 Input 1 Sigma-Delta 10-X2QFN (2x1.5)
| Win Source Electronics | DigiKey | DigiKey | DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | 969183-TLA2021IRUGR | 296-TLA2021IRUGRDKR-ND | 296-TLA2021IRUGRTR-ND | 296-TLA2021IRUGRCT-ND | TLA2021IRUGR | TLA2021IRUGR | TLA2021IRUGR |
| Product Name | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) | Data Acquisition - Analog to Digital Converters (ADC) | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) |
| Interface Type | I2C; I2C | I2C; I2C | I2C; I2C | I2C; I2C | I2C; I²C | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Sample Rate | 3.3 kSamples/Sec | 3.3 kSamples/Sec | 3.3 kSamples/Sec | 3.3 kSamples/Sec | 3.3 kSamples/Sec | ||
| Package Type | 10-XFQFN | 10-XFQFN | 10-XFQFN | 10-XFQFN | 10-XFQFN | ||
| Packing Method | Digi-Reel® | Tape Reel | Cut Tape (CT) | Tape Reel; Tape & Reel (TR)Cut Tape (CT)Digi-ReelR | Tape Reel; Tape & Reel (TR) |