The TL972 is a dual, rail-to-rail output, very-low-noise operational amplifier with a noise level of 4 nV/√Hz and an operating voltage range of 2.7 V to 12 V. It is available in a TSSOP-8 package measuring 5.00 mm × 6.40 mm, with an operating temperature range of -40 °C to 125 °C. The device supports output swing to the supply rails and is suitable for portable audio and instrumentation applications.
Output Rail-to-Rail Very-Low-Noise Operational Amplifier 8-TSSOP -40 to 125
IC OPAMP GP 12MHz RRO 2Ch 8TSSOP Product overview: TL972IPWRG4 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 12MHz. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 12MHz, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TL972IPWRG4 can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 1268597-TL972IPWRG4
Manufacturer Homepage: www.ti.com
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | TL972IPWRG4 | 687-TL972IPWRG4 | 1268597-TL972IPWRG4 |
| Product Name | TL972 Output Rail-to-Rail Very-Low-Noise Operational Amplifier | Dual 12MHz Operational Amplifier IC | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TL972IPWRG4 |
| Standards | RoHS | RoHS | |
| Supply Voltage (VS) | 2.7 to 12 volts | 6 volts | |
| VOS | 4 millivolts | ||
| Quiescent Current (IQ) | 3200 microamps | ||
| CMRR | 60 dB |