Manufacturer: Texas Instruments
Win Source Part Number: 032524-TL852CN
Packaging: Tube/Rail
Frequency: 20kHz to 90kHz
RF Type: Sonar Control
Categories: RF/IF and RFID
Status: Active
Case / Package: 16-PDIP
Purpose: Sonar Ranging Receiver
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Limited
| Win Source Electronics | |
|---|---|
| Product Category | RFID Chips |
| Product Number | 032524-TL852CN |
| Product Name | RF Misc ICs and Modules - TL852CN |
| Frequency | 20000 to 90000 Hz |