Texas Instruments RF Misc ICs and Modules - TL852CDR TL852CDR

Description
Manufacturer: Texas Instruments Win Source Part Number: 1268590-TL852CDR Packaging: Reel Frequency: 20kHz ~ 90kHz Function: Sonar Ranging Receiver RF Type: Sonar Control Secondary Attributes: TTL-Compatible Categories: RF/IF and RFID Supplier Device Package: 16-SOIC Manufacturer Homepage: www.ti.com Manufacturer Package: 16-SOIC Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited)
Request a Quote
Description
Manufacturer: Texas Instruments Win Source Part Number: 1268590-TL852CDR Packaging: Reel Frequency: 20kHz ~ 90kHz Function: Sonar Ranging Receiver RF Type: Sonar Control Secondary Attributes: TTL-Compatible Categories: RF/IF and RFID Supplier Device Package: 16-SOIC Manufacturer Homepage: www.ti.com Manufacturer Package: 16-SOIC Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited)
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RF Misc ICs and Modules - TL852CDR - 1268590-TL852CDR - Win Source Electronics
Laguna Hills, CA, United States
RF Misc ICs and Modules - TL852CDR
1268590-TL852CDR
RF Misc ICs and Modules - TL852CDR 1268590-TL852CDR
Manufacturer: Texas Instruments Win Source Part Number: 1268590-TL852CDR Packaging: Reel Frequency: 20kHz ~ 90kHz Function: Sonar Ranging Receiver RF Type: Sonar Control Secondary Attributes: TTL-Compatible Categories: RF/IF and RFID Supplier Device Package: 16-SOIC Manufacturer Homepage: www.ti.com Manufacturer Package: 16-SOIC Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited)

Manufacturer: Texas Instruments
Win Source Part Number: 1268590-TL852CDR
Packaging: Reel
Frequency: 20kHz ~ 90kHz
Function: Sonar Ranging Receiver
RF Type: Sonar Control
Secondary Attributes: TTL-Compatible
Categories: RF/IF and RFID
Supplier Device Package: 16-SOIC
Manufacturer Homepage: www.ti.com
Manufacturer Package: 16-SOIC
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)

Buy Now

Technical Specifications

  Win Source Electronics
Product Category RFID Chips
Product Number 1268590-TL852CDR
Product Name RF Misc ICs and Modules - TL852CDR
Frequency 20000 to 90000 Hz
Unlock Full Specs
to access all available technical data

Similar Products

4513TC Series High Performance RFID Transponder Coils - 4513TC-105 4513TC-105XGLD - Coilcraft, Inc.
Specs
RFID Product Tag / Transponder
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
AS3953 NFC Interface Tag.  NFC to SPI interface chip - AS3953 - ams
Specs
RFID Product Tag / Transponder
Frequency 1.36E7 Hz
Memory 1 bits
View Details
LEGIC Smartcard ICs for DESFire MIFARE - CTC4096-MM410 - LEGIC Identsystems
Specs
Memory 8016 to 23872 bits
Reading Speed 424 kbps
Detection Range 10.00 to 70.00 cm (3.94 to 27.56 inch)
View Details