Texas Instruments RF Misc ICs and Modules - TL851CDR TL851CDR

Description
Manufacturer: Texas Instruments Win Source Part Number: 107063-TL851CDR Packaging: Reel - TR Frequency: 20kHz to 90kHz RF Type: Sonar Control Secondary Attributes: TTL-Compatible Categories: RF/IF and RFID Status: Active Case / Package: 16-SOIC Purpose: Sonar Ranging Receiver Alternative Parts (Cross-Reference): TL851CN; TL851CDRG4; TL851CD; Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 107063-TL851CDR Packaging: Reel - TR Frequency: 20kHz to 90kHz RF Type: Sonar Control Secondary Attributes: TTL-Compatible Categories: RF/IF and RFID Status: Active Case / Package: 16-SOIC Purpose: Sonar Ranging Receiver Alternative Parts (Cross-Reference): TL851CN; TL851CDRG4; TL851CD; Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Misc ICs and Modules - TL851CDR - 107063-TL851CDR - Win Source Electronics
Laguna Hills, CA, United States
RF Misc ICs and Modules - TL851CDR
107063-TL851CDR
RF Misc ICs and Modules - TL851CDR 107063-TL851CDR
Manufacturer: Texas Instruments Win Source Part Number: 107063-TL851CDR Packaging: Reel - TR Frequency: 20kHz to 90kHz RF Type: Sonar Control Secondary Attributes: TTL-Compatible Categories: RF/IF and RFID Status: Active Case / Package: 16-SOIC Purpose: Sonar Ranging Receiver Alternative Parts (Cross-Reference): TL851CN; TL851CDRG4; TL851CD; Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 107063-TL851CDR
Packaging: Reel - TR
Frequency: 20kHz to 90kHz
RF Type: Sonar Control
Secondary Attributes: TTL-Compatible
Categories: RF/IF and RFID
Status: Active
Case / Package: 16-SOIC
Purpose: Sonar Ranging Receiver
Alternative Parts (Cross-Reference): TL851CN; TL851CDRG4; TL851CD;
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RFID Chips
Product Number 107063-TL851CDR
Product Name RF Misc ICs and Modules - TL851CDR
Frequency 20000 to 90000 Hz
Unlock Full Specs
to access all available technical data

Similar Products

4308RV Series High Temperature RFID Transponder Coils - 4308RV-245 4308RV-245XJLD , 4308RV-245XGLD - Coilcraft, Inc.
Specs
RFID Product Tag / Transponder
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
RF/IF and RFID - RFID Transponders, Tags - 1200185-AS3956-ATDM-I3 - Win Source Electronics
Specs
RFID Product Tag / Transponder
Frequency 1.36E7 Hz
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
LEGIC Smartcard ICs for DESFire MIFARE - ATC4096-MP312 - LEGIC Identsystems
Specs
Frequency 13.56 Hz
Memory 26624 to 32768 bits
Reading Speed 3392 kbps
View Details