Texas Instruments RF Misc ICs and Modules - TL851CD TL851CD

Description
Manufacturer: Texas Instruments Win Source Part Number: 936649-TL851CD Features: RF IC Sonar Ranging Control Sonar Control 20kHz ~ 90kHz Synchronous 4-Bit Gain Control 16-SOIC Package: Tube Package: 16-SOIC (0.154", 3.90mm Width) Mounting: Surface Mount Family Name: TL851 Categories: RF/IF and RFID Case / Package: 16-SOIC ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance Quantity per package: 40 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 5 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: TL851CDG4, TL851CDG4-ND
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 936649-TL851CD Features: RF IC Sonar Ranging Control Sonar Control 20kHz ~ 90kHz Synchronous 4-Bit Gain Control 16-SOIC Package: Tube Package: 16-SOIC (0.154", 3.90mm Width) Mounting: Surface Mount Family Name: TL851 Categories: RF/IF and RFID Case / Package: 16-SOIC ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance Quantity per package: 40 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 5 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: TL851CDG4, TL851CDG4-ND
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Misc ICs and Modules - TL851CD - 936649-TL851CD - Win Source Electronics
Laguna Hills, CA, United States
RF Misc ICs and Modules - TL851CD
936649-TL851CD
RF Misc ICs and Modules - TL851CD 936649-TL851CD
Manufacturer: Texas Instruments Win Source Part Number: 936649-TL851CD Features: RF IC Sonar Ranging Control Sonar Control 20kHz ~ 90kHz Synchronous 4-Bit Gain Control 16-SOIC Package: Tube Package: 16-SOIC (0.154", 3.90mm Width) Mounting: Surface Mount Family Name: TL851 Categories: RF/IF and RFID Case / Package: 16-SOIC ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance Quantity per package: 40 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 5 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: TL851CDG4, TL851CDG4-ND

Manufacturer: Texas Instruments
Win Source Part Number: 936649-TL851CD
Features: RF IC Sonar Ranging Control Sonar Control 20kHz ~ 90kHz Synchronous 4-Bit Gain Control 16-SOIC
Package: Tube
Package: 16-SOIC (0.154", 3.90mm Width)
Mounting: Surface Mount
Family Name: TL851
Categories: RF/IF and RFID
Case / Package: 16-SOIC
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Balance
Quantity per package: 40
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 5 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: TL851CDG4, TL851CDG4-ND

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RFID Chips
Product Number 936649-TL851CD
Product Name RF Misc ICs and Modules - TL851CD
Unlock Full Specs
to access all available technical data

Similar Products

4312RV Series RFID Transponder Coils for TPMS - 4312RV-905 4312RV-905XGLD - Coilcraft, Inc.
Specs
RFID Product Tag / Transponder
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
RF Transceiver ICs - AS3940-BQFT-5K - 911710-AS3940-BQFT-5K - Win Source Electronics
Specs
RFID Product Transceiver
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
LEGIC Smartcard ICs for DESFire MIFARE - ATC256-MV410 - LEGIC Identsystems
Specs
Memory 1792 bits
Reading Speed 26.48 kbps
Detection Range 70.00 cm (27.56 inch)
View Details