Texas Instruments Standard Linear and Logic Reg, Hi-Volt, Adj, D2Pak-3; Fixed Output Voltage Nom. Texas Instruments TL783CKTTR

Description
REG, HI-VOLT, ADJ, D2PAK-3; Fixed Output Voltage Nom.:-; Adjustable Output Voltage Min:1.25V; Adjustable Output Voltage Max:125V; Input Voltage Min:20V; Input Voltage Max:125V; Product Range:-; Output Current:700mA; Output RoHS Compliant: Yes
Description
REG, HI-VOLT, ADJ, D2PAK-3; Fixed Output Voltage Nom.:-; Adjustable Output Voltage Min:1.25V; Adjustable Output Voltage Max:125V; Input Voltage Min:20V; Input Voltage Max:125V; Product Range:-; Output Current:700mA; Output RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Reg, Hi-Volt, Adj, D2Pak-3; Fixed Output Voltage Nom. Texas Instruments - 28AH5592 - Newark, An Avnet Company
Chicago, IL, United States
Reg, Hi-Volt, Adj, D2Pak-3; Fixed Output Voltage Nom. Texas Instruments
28AH5592
Reg, Hi-Volt, Adj, D2Pak-3; Fixed Output Voltage Nom. Texas Instruments 28AH5592
REG, HI-VOLT, ADJ, D2PAK-3; Fixed Output Voltage Nom.:-; Adjustable Output Voltage Min:1.25V; Adjustable Output Voltage Max:125V; Input Voltage Min:20V; Input Voltage Max:125V; Product Range:-; Output Current:700mA; Output RoHS Compliant: Yes

REG, HI-VOLT, ADJ, D2PAK-3; Fixed Output Voltage Nom.:-; Adjustable Output Voltage Min:1.25V; Adjustable Output Voltage Max:125V; Input Voltage Min:20V; Input Voltage Max:125V; Product Range:-; Output Current:700mA; Output RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Voltage Regulators
Product Number 28AH5592
Product Name Reg, Hi-Volt, Adj, D2Pak-3; Fixed Output Voltage Nom. Texas Instruments
Input Voltage 20 to 125 volts
Unlock Full Specs
to access all available technical data

Similar Products

Analog - MTLT1084QP - Micross Components, Inc.
Micross Components, Inc.
View Details
800kva 900kva Static Smart Power Voltage Stabilizer Regulator 800KW 900KW For 380V 400V 415V 480V 690V 800V - No.1601608595581 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details
Insulation Monitoring Device - SIM100MOD Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 100 to 1500 volts
View Details