ADJUSTABLE POSITIVE STANDARD REGULATOR, 1.25V MIN, 125V MAX, BIPOLAR, TO-220. FREE 2 YEAR RADWELL WARRANTY
IC, ADJ REGULATOR HIGH V; Fixed Output Voltage Nom.:-; Adjustable Output Voltage Min:1.25V; Adjustable Output Voltage Max:125V; Input Voltage Min:20V; Input Voltage Max:150V; Product Range:-; Output Current:700mA; Output RoHS Compliant: Yes
| Radwell International | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Voltage Regulators | Voltage Regulators |
| Product Number | 17171481 | 28AH5591 |
| Product Name | Voltage Regulator | Ic, Adj Regulator High V; Fixed Output Voltage Nom. Texas Instruments |
| Input Voltage | 20 to 150 volts |