IC, LINEAR REG, 1.5A, 15V, 3TO220; Fixed Output Voltage Nom.:15V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Input Voltage Min:17.5V; Input Voltage Max:30V; Product Range:7815 Voltage Regulators; Output RoHS Compliant: Yes
IC, LINEAR REG, 1.5A, 15V, 3TO220; FIXED OUTPUT VOLTAGE NOM.:15V; ADJUSTABLE OUTPUT VOLTAGE MIN:-; ADJUSTABLE OUTPUT VOLTAGE MAX:-; INPUT VOLTAGE MIN:17.5V; INPUT VOLTAGE MAX:30V; PRODUCT RANGE:7815 VOLTAGE REGULATORS; OUTPUT ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
| Newark, An Avnet Company | Radwell International | |
|---|---|---|
| Product Category | Voltage Regulators | Voltage Regulators |
| Product Number | 27AJ0201 | 17114945 |
| Product Name | Ic, Linear Reg, 1.5A, 15V, 3To220; Fixed Output Voltage Nom. Texas Instruments | Voltage Regulator |
| Input Voltage | 17.5 to 30 volts |