LINEAR VOLTAGE REGULATOR, 12V, TO-220-3; Fixed Output Voltage Nom.:12V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Input Voltage Min:14.5V; Input Voltage Max:30V; Product Range:7812 Voltage Regulators; MSL:- RoHS Compliant: Yes
IC, LINEAR REG, 1.5A, 12V, 3TO220; Fixed Output Voltage Nom.:12V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Input Voltage Min:14.5V; Input Voltage Max:30V; Product Range:7812 Voltage Regulators; Output RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Voltage Regulators |
| Product Number | 14P7550 |
| Product Name | Linear Voltage Regulator, 12V, To-220-3; Fixed Output Voltage Nom. Texas Instruments |
| Input Voltage | 14.5 to 30 volts |