Texas Instruments Voltage Regulators - Linear TL780-05KCSE3

Description
Linear Voltage Regulator IC Positive Fixed 1 Output 1.5A TO-220-3
Description
Linear Voltage Regulator IC Positive Fixed 1 Output 1.5A TO-220-3
Datasheet
Datasheet Summary
Powered by GS/AI

The TL780-05KCSE3 is a linear voltage regulator from Quarktwin Technology Ltd. designed to provide a fixed output voltage of 5V with a maximum output current of 1.5A. It features a 1% output tolerance at 25°C and a 2% tolerance over the full operating range, ensuring reliable performance in various applications. The device incorporates thermal shutdown and current limiting for protection against overload conditions. It operates with an input voltage range of 7V to 25V and is suitable for use in environments with temperatures ranging from 0°C to 125°C. The TL780 series utilizes advanced layout techniques for improved line, load, and thermal regulation, making it a robust choice for power management in electronic circuits. The product is available in a TO-220 package, facilitating easy integration into designs.

Datasheet Summary
Powered by GS/AI

The TL780-05KCSE3 is a linear voltage regulator from Quarktwin Technology Ltd. designed to provide a fixed output voltage of 5V with a maximum output current of 1.5A. It features a 1% output tolerance at 25°C and a 2% tolerance over the full operating range, ensuring reliable performance in various applications. The device incorporates thermal shutdown and current limiting for protection against overload conditions. It operates with an input voltage range of 7V to 25V and is suitable for use in environments with temperatures ranging from 0°C to 125°C. The TL780 series utilizes advanced layout techniques for improved line, load, and thermal regulation, making it a robust choice for power management in electronic circuits. The product is available in a TO-220 package, facilitating easy integration into designs.

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - Linear - TL780-05KCSE3 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - Linear
TL780-05KCSE3
Voltage Regulators - Linear TL780-05KCSE3
Linear Voltage Regulator IC Positive Fixed 1 Output 1.5A TO-220-3

Linear Voltage Regulator IC Positive Fixed 1 Output 1.5A TO-220-3

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number TL780-05KCSE3
Product Name Voltage Regulators - Linear
Number of Supplies 1
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Reference - TL431BMFDTVL - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 100000 µA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Voltage Supervisors - 1897794 - RS Components, Ltd.
Specs
Number of Supplies 1
Features Power Fail Warning
Output Options Active High; Push Pull, Active High
View Details
Voltage Reference - ATL432BQDBZR - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 100000 µA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
PMIC - Supervisors - ADM1817-R23ART-RL - Lingto Electronic Limited
Specs
Number of Supplies 1; 1
Output Options Push-Pull, Totem Pole
Type SOT-23; TO-236-3, SC-59, SOT-23-3
View Details