Texas Instruments Standard Linear and Logic Voltage Regulator TL780-05KCS

Description
FIXED POSITIVE STANDARD REGULATOR, 5VBIPOLAR, TO-220-3. FREE 2 YEAR RADWELL WARRANTY
Description
FIXED POSITIVE STANDARD REGULATOR, 5VBIPOLAR, TO-220-3. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulator - 16774272 - Radwell International
Willingboro, NJ, United States
Voltage Regulator
16774272
Voltage Regulator 16774272
FIXED POSITIVE STANDARD REGULATOR, 5VBIPOLAR, TO-220-3. FREE 2 YEAR RADWELL WARRANTY

FIXED POSITIVE STANDARD REGULATOR, 5VBIPOLAR, TO-220-3. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Ic, Linear Reg, 1.5A, 5V, 3To220; Fixed Output Voltage Nom. Texas Instruments - 29AH1538 - Newark, An Avnet Company
Chicago, IL, United States
Ic, Linear Reg, 1.5A, 5V, 3To220; Fixed Output Voltage Nom. Texas Instruments
29AH1538
Ic, Linear Reg, 1.5A, 5V, 3To220; Fixed Output Voltage Nom. Texas Instruments 29AH1538
IC, LINEAR REG, 1.5A, 5V, 3TO220; Fixed Output Voltage Nom.:5V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Input Voltage Min:7V; Input Voltage Max:25V; Product Range:7805 Voltage Regulators; Output RoHS Compliant: Yes

IC, LINEAR REG, 1.5A, 5V, 3TO220; Fixed Output Voltage Nom.:5V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Input Voltage Min:7V; Input Voltage Max:25V; Product Range:7805 Voltage Regulators; Output RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Radwell International Newark, An Avnet Company
Product Category Voltage Regulators Voltage Regulators
Product Number 16774272 29AH1538
Product Name Voltage Regulator Ic, Linear Reg, 1.5A, 5V, 3To220; Fixed Output Voltage Nom. Texas Instruments
Input Voltage 7 to 25 volts
Unlock Full Specs
to access all available technical data

Similar Products

Three Phase ASN- 1000kva 220v/380v Voltage Stabilizer 2000kva 3 Phase Voltage Regulator SCR Electronic - No.1601244753612 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details
Insulation Monitoring Device - SIM100MLP Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 1000 volts
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details