Texas Instruments Standard Linear and Logic Ic, Linear Reg, 1.5A, 5V, 3To263; Fixed Output Voltage Nom. Texas Instruments TL780-05CKTTR

Description
IC, LINEAR REG, 1.5A, 5V, 3TO263; Fixed Output Voltage Nom.:5V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Input Voltage Min:7V; Input Voltage Max:25V; Product Range:7805 Voltage Regulators; Output RoHS Compliant: Yes
Description
IC, LINEAR REG, 1.5A, 5V, 3TO263; Fixed Output Voltage Nom.:5V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Input Voltage Min:7V; Input Voltage Max:25V; Product Range:7805 Voltage Regulators; Output RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Ic, Linear Reg, 1.5A, 5V, 3To263; Fixed Output Voltage Nom. Texas Instruments - 28AH5590 - Newark, An Avnet Company
Chicago, IL, United States
Ic, Linear Reg, 1.5A, 5V, 3To263; Fixed Output Voltage Nom. Texas Instruments
28AH5590
Ic, Linear Reg, 1.5A, 5V, 3To263; Fixed Output Voltage Nom. Texas Instruments 28AH5590
IC, LINEAR REG, 1.5A, 5V, 3TO263; Fixed Output Voltage Nom.:5V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Input Voltage Min:7V; Input Voltage Max:25V; Product Range:7805 Voltage Regulators; Output RoHS Compliant: Yes

IC, LINEAR REG, 1.5A, 5V, 3TO263; Fixed Output Voltage Nom.:5V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Input Voltage Min:7V; Input Voltage Max:25V; Product Range:7805 Voltage Regulators; Output RoHS Compliant: Yes

Supplier's Site
Linear Voltage Regulator 5V To-263-3; Fixed Output Voltage Nom. Texas Instruments - 18M3191 - Newark, An Avnet Company
Chicago, IL, United States
Linear Voltage Regulator 5V To-263-3; Fixed Output Voltage Nom. Texas Instruments
18M3191
Linear Voltage Regulator 5V To-263-3; Fixed Output Voltage Nom. Texas Instruments 18M3191
LINEAR VOLTAGE REGULATOR 5V TO-263-3; Fixed Output Voltage Nom.:5V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Input Voltage Min:7V; Input Voltage Max:25V; Product Range:7805 Voltage Regulators RoHS Compliant: Yes

LINEAR VOLTAGE REGULATOR 5V TO-263-3; Fixed Output Voltage Nom.:5V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Input Voltage Min:7V; Input Voltage Max:25V; Product Range:7805 Voltage Regulators RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Voltage Regulators
Product Number 28AH5590
Product Name Ic, Linear Reg, 1.5A, 5V, 3To263; Fixed Output Voltage Nom. Texas Instruments
Input Voltage 7 to 25 volts
Unlock Full Specs
to access all available technical data

Similar Products

Insulation Monitoring Device - SIM100MLP Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 1000 volts
View Details
800kva 900kva Static Smart Power Voltage Stabilizer Regulator 800KW 900KW For 380V 400V 415V 480V 690V 800V - No.1601608595581 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details