The TL780-05CKTER is a linear voltage regulator from Quarktwin Technology Ltd. designed to provide a fixed output voltage of 5V with a maximum output current of 1.5A. It features a 1% output tolerance at 25°C and a 2% tolerance over the full operating range, ensuring reliable performance in various applications. The device incorporates thermal shutdown and current limiting to protect against overload conditions. This regulator operates with an input voltage range of 7V to 25V and is suitable for use in environments with operating temperatures from 0°C to 125°C. The TL780 series utilizes advanced layout techniques for improved line, load, and thermal regulation, making it a robust choice for power management in electronic circuits. The TL780-05CKTER is available in a PowerFLEX,Ñ¢ package, facilitating efficient thermal management.
Win Source Part Number: 989774-TL780-05CKTER
Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear
Standard Package: 2,000
Mounting: SMD (SMT)
Current - Output: 1.5A
Number of Regulators: 1
Output Type: Fixed
Output Configuration: Positive
Voltage - Input (Max): 25V
Voltage - Output (Min/Fixed): 5V
Package / Case: TO-252-4, DPak (3 Leads + Tab)
Supplier Device Package: 3-PowerFLEX™
Temperature Range - Operating: 0°C ~ 125°C
PSRR: 85dB (120Hz)
Protection Features: Over Current, Over Temperature, Reverse Polarity, Short Circuit
ECCN: EAR99
Fake Threat In the Open Market: 74 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 296-12396-2,296-1239
Base Product Number: TL780
Product Status: Obsolete
Voltage Dropout (Max): 2V @ 1A
Linear Voltage Regulator IC Positive Fixed 1 Output 1.5A 3-PowerFLEX™
Linear Voltage Regulator IC Positive Fixed 1 Output 1.5A 3-PowerFLEX™
| Win Source Electronics | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips |
| Product Number | 989774-TL780-05CKTER | TL780-05CKTER |
| Product Name | Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear | Voltage Regulators - Linear |
| Output Options | Inverting |