Texas Instruments TL7770-5 Dual Svs, 5V & Pgmmable, W/Pgmmable Time Delay TL7770-5IDW

Description
Dual Svs, 5V & Pgmmable, W/Pgmmable Time Delay 16-SOIC -40 to 85
Request a Quote Datasheet
Description
Dual Svs, 5V & Pgmmable, W/Pgmmable Time Delay 16-SOIC -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TL7770-5 Dual Svs, 5V & Pgmmable, W/Pgmmable Time Delay - TL7770-5IDW - Texas Instruments
Dallas, TX, United States
TL7770-5 Dual Svs, 5V & Pgmmable, W/Pgmmable Time Delay
TL7770-5IDW
TL7770-5 Dual Svs, 5V & Pgmmable, W/Pgmmable Time Delay TL7770-5IDW
Dual Svs, 5V & Pgmmable, W/Pgmmable Time Delay 16-SOIC -40 to 85

Dual Svs, 5V & Pgmmable, W/Pgmmable Time Delay 16-SOIC -40 to 85

Buy Now Datasheet
Supervisors - 296-3267-5-ND - DigiKey
Thief River Falls, MN, United States
Supervisors
296-3267-5-ND
Supervisors 296-3267-5-ND
Supervisor Complementary 2 Channel 16-SOIC

Supervisor Complementary 2 Channel 16-SOIC

Buy Now Datasheet
Singapore, Singapore
Dual SOIC Voltage Supervisor IC
691-TL7770-5IDW
Dual SOIC Voltage Supervisor IC 691-TL7770-5IDW
5-V, programmable, dual-supply supervisor with programmable delay time 16-SOIC -40 to 85 Product overview: TL7770-5IDW from Texas Instruments is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, SOIC. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, Dual, SOIC, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-TL7770-5IDW can be used for catalog matching and distributor lookup.

5-V, programmable, dual-supply supervisor with programmable delay time 16-SOIC -40 to 85 Product overview: TL7770-5IDW from Texas Instruments is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, SOIC. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, Dual, SOIC, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-TL7770-5IDW can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - TL7770-5IDW - Rochester Electronics
Newburyport, MA, United States
Voltage Supervisor/Reset IC, Adjustable, 2 Channel, +4.55V, BIPolar, PDSO16

Voltage Supervisor/Reset IC, Adjustable, 2 Channel, +4.55V, BIPolar, PDSO16

Supplier's Site Datasheet
PMIC - PMIC - Supervisors - TL7770-5IDW - 1268573-TL7770-5IDW - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Supervisors - TL7770-5IDW
1268573-TL7770-5IDW
PMIC - PMIC - Supervisors - TL7770-5IDW 1268573-TL7770-5IDW
Manufacturer: Texas Instruments Win Source Part Number: 1268573-TL7770-5IDW Packaging: Tube Type: Multi-Voltage Supervisor Operating Temperature Range: -40°C ~ 85°C (TA) Package: 16-SOIC (0.295", 7.50mm Width) Mounting: SMD Output: Complementary Reset: Active High/Active Low Number of Voltages Monitored: 2 Reset Timeout: 270 ns Typical Propagation Delay Voltage - Threshold: 5V, Adj Family Name: TL7770-5 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 16-SOIC Alternative Parts (Cross-Reference): TL7770-5IDWE4; TL7770-5IDWG4; TL7770-5IDWRE4; Introduction Date: August 01, 2003 ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1268573-TL7770-5IDW
Packaging: Tube
Type: Multi-Voltage Supervisor
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 16-SOIC (0.295", 7.50mm Width)
Mounting: SMD
Output: Complementary
Reset: Active High/Active Low
Number of Voltages Monitored: 2
Reset Timeout: 270 ns Typical Propagation Delay
Voltage - Threshold: 5V, Adj
Family Name: TL7770-5
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 16-SOIC
Alternative Parts (Cross-Reference): TL7770-5IDWE4; TL7770-5IDWG4; TL7770-5IDWRE4;
Introduction Date: August 01, 2003
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Supervisors - TL7770-5IDW - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Supervisors
TL7770-5IDW
Supervisors TL7770-5IDW
Supervisor Open Drain or Open Collector 2 Channel 16-SOIC

Supervisor Open Drain or Open Collector 2 Channel 16-SOIC

Buy Now
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors - TL7770-5IDW - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors
TL7770-5IDW
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors TL7770-5IDW
IC SUPERVISOR 2 CHANNEL 16SOIC

IC SUPERVISOR 2 CHANNEL 16SOIC

Supplier's Site
Sheung Wan, Hong Kong
Supervisory Circuits
TL7770-5IDW
Supervisory Circuits TL7770-5IDW
Supervisory Circuits 4.55V Dual Monitor

Supervisory Circuits 4.55V Dual Monitor

Buy Now Datasheet

Technical Specifications

  Texas Instruments DigiKey ERSAELECTRONICS PTE. LTD. Rochester Electronics Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number TL7770-5IDW 296-3267-5-ND 691-TL7770-5IDW TL7770-5IDW 1268573-TL7770-5IDW TL7770-5IDW TL7770-5IDW TL7770-5IDW
Product Name TL7770-5 Dual Svs, 5V & Pgmmable, W/Pgmmable Time Delay Supervisors Dual SOIC Voltage Supervisor IC PMIC - PMIC - Supervisors - TL7770-5IDW Supervisors Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors Supervisory Circuits
Number of Supplies 2 2 2; 2
Features Manual Reset
Output Options Open Drain; Active-high,Active-low,Open-drain Open Drain; Active Low; Active High Inverting; Active Low; Active High Open Drain
Type PDIP,SOIC SOIC; "16-SOIC (0.295"", 7.50mm Width)" SOIC SOIC; SOIC16 SOIC SOIC; 16-SOIC (0.295\", 7.50mm Width) SOIC
IQ 5000 µA 5000 µA
Unlock Full Specs
to access all available technical data

Similar Products

Hard To Find - 7705AI - 1133674-7705AI - Win Source Electronics
Specs
Output Options Inverting
View Details
Battery Management Sgl Inp I2C/SA Sw- Mode LiIon Batt Chrg - 815-BQ24257RGER - Utmel Electronic Limited
Specs
Type 24-VFQFN Exposed Pad
Pins 24
IQ 13000 µA
View Details
TPS3825-33-Q1 Automotive Catalog Processor Supervisory Circuits - 2U3825-33QDBVRG4Q1 - Texas Instruments
Specs
Number of Supplies 1
Features Manual Reset
Output Options Active-low,Push-pull
View Details
5 suppliers