Manufacturer: Texas Instruments
Win Source Part Number: 1316460-TL7770-12CDW
Category: Integrated Circuits (ICs)>Power Management (PMIC)>Supervisors
Packaging: Tube
Type: Multi-Voltage Supervisor
Standard Package: 40
Mounting: Surface Mount
Output: Complementary
Reset: Active High/Active Low
Number of Voltages Monitored: 2
Reset Timeout: 270ns Typical Propagation Delay
Voltage - Threshold: 12V, Adj
Supplier Device Package: 16-SOIC
Temperature Range - Operating: 0°C ~ 70°C
Case / Package: 16-SOIC (0.295", 7.50mm Width)
ECCN: EAR99
Fake Threat In the Open Market: 79
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 2156-TL7770-12CDW-TI
Base Product Number: TL7770
Product Status: Obsolete
RoHS Status: ROHS3 Compliant
Supervisor Complementary 2 Channel 16-SOIC
2-CHANNEL POWER SUPPLY SUPPORT CKT, PDSO16, GREEN, PLASTIC, SOIC-16 Product overview: TL7770-12CDW from Texas Instruments is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, SOIC. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, Dual, SOIC, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-TL7770-12CDW can be used for catalog matching and distributor lookup.
IC SUPERVISOR 2 CHANNEL 16SOIC
Supervisor Open Drain or Open Collector 2 Channel 16-SOIC
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips |
| Product Number | 1316460-TL7770-12CDW | TL7770-12CDW-ND | 691-TL7770-12CDW | TL7770-12CDW | TL7770-12CDW |
| Product Name | Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors | Supervisors | Dual SOIC Voltage Supervisor IC | Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors | Supervisors |
| Number of Supplies | 2; 2 | 2 | |||
| Output Options | Inverting; Active Low; Active High | Open Drain; Active Low; Active High | Open Drain | ||
| Type | SOIC; 16-SOIC (0.295", 7.50mm Width) | SOIC; "16-SOIC (0.295"", 7.50mm Width)" | SOIC | SOIC | SOIC; 16-SOIC (0.295\", 7.50mm Width) |
| Threshold | 12 volts | 12 volts | 12 to ? volts | 12 to ? volts |