Texas Instruments TL7759 4-Terminal SVS For 5V Systems TL7759CPWRE4

Description
4-Terminal SVS For 5V Systems 8-TSSOP 0 to 70
Request a Quote Datasheet
Description
4-Terminal SVS For 5V Systems 8-TSSOP 0 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TL7759 4-Terminal SVS For 5V Systems - TL7759CPWRE4 - Texas Instruments
Dallas, TX, United States
TL7759 4-Terminal SVS For 5V Systems
TL7759CPWRE4
TL7759 4-Terminal SVS For 5V Systems TL7759CPWRE4
4-Terminal SVS For 5V Systems 8-TSSOP 0 to 70

4-Terminal SVS For 5V Systems 8-TSSOP 0 to 70

Buy Now Datasheet
Integrated Circuits (ICs) - PMIC - Supervisors - 1031337-TL7759CPWRE4 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - Supervisors
1031337-TL7759CPWRE4
Integrated Circuits (ICs) - PMIC - Supervisors 1031337-TL7759CPWRE4
Win Source Part Number: 1031337-TL7759CPWRE4 Category: Integrated Circuits (ICs)>PMIC - Supervisors Type: Simple Reset/Power-On Reset Package: Tape & Reel (TR) Standard Package: 2,000 Mounting: SMD (SMT) Output: Push-Pull, Totem Pole Reset: Active High Number of Voltages Monitored: 1 Reset Timeout: 5µs Maximum Propagation Delay Voltage - Threshold: 4.55V Package / Case: 8-TSSOP (0.173", 4.40mm Width) Supplier Device Package: 8-TSSOP Temperature Range - Operating: 0°C ~ 70°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 59 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Base Product Number: TL7759

Win Source Part Number: 1031337-TL7759CPWRE4
Category: Integrated Circuits (ICs)>PMIC - Supervisors
Type: Simple Reset/Power-On Reset
Package: Tape & Reel (TR)
Standard Package: 2,000
Mounting: SMD (SMT)
Output: Push-Pull, Totem Pole
Reset: Active High
Number of Voltages Monitored: 1
Reset Timeout: 5µs Maximum Propagation Delay
Voltage - Threshold: 4.55V
Package / Case: 8-TSSOP (0.173", 4.40mm Width)
Supplier Device Package: 8-TSSOP
Temperature Range - Operating: 0°C ~ 70°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 59 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Base Product Number: TL7759

Buy Now Datasheet
Singapore, Singapore
5V 4.55V 1.4mA TSSOP Voltage Supervisor IC
691-TL7759CPWRE4
5V 4.55V 1.4mA TSSOP Voltage Supervisor IC 691-TL7759CPWRE4
5V Supervisor IC, 4.55V Threshold, 1.4mA, TSSOP Product overview: TL7759CPWRE4 from Texas Instruments is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 4.55V, 1.4mA, TSSOP. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, 5V, 4.55V, 1.4mA, TSSOP, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-TL7759CPWRE4 can be used for catalog matching and distributor lookup.

5V Supervisor IC, 4.55V Threshold, 1.4mA, TSSOP Product overview: TL7759CPWRE4 from Texas Instruments is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 4.55V, 1.4mA, TSSOP. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, 5V, 4.55V, 1.4mA, TSSOP, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-TL7759CPWRE4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Supervisors - TL7759CPWRE4-ND - DigiKey
Thief River Falls, MN, United States
Supervisors
TL7759CPWRE4-ND
Supervisors TL7759CPWRE4-ND
Supervisor Push-Pull, Totem Pole 1 Channel 8-TSSOP

Supervisor Push-Pull, Totem Pole 1 Channel 8-TSSOP

Buy Now Datasheet
Supervisors - TL7759CPWRE4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Supervisors
TL7759CPWRE4
Supervisors TL7759CPWRE4
Supervisor Push-Pull, Totem Pole 1 Channel 8-TSSOP

Supervisor Push-Pull, Totem Pole 1 Channel 8-TSSOP

Buy Now
Sheung Wan, Hong Kong
Supervisory Circuits
TL7759CPWRE4
Supervisory Circuits TL7759CPWRE4
Supervisory Circuits 4-Terminal SVS For 5V Systems

Supervisory Circuits 4-Terminal SVS For 5V Systems

Buy Now Datasheet
PMIC - Supervisors - TL7759CPWRE4 - Lingto Electronic Limited
Shenzhen, China
PMIC - Supervisors
TL7759CPWRE4
PMIC - Supervisors TL7759CPWRE4
IC SUPERVISOR 1 CHANNEL 8TSSOP

IC SUPERVISOR 1 CHANNEL 8TSSOP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors - TL7759CPWRE4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors
TL7759CPWRE4
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors TL7759CPWRE4
IC SUPERVISOR 1 CHANNEL 8TSSOP

IC SUPERVISOR 1 CHANNEL 8TSSOP

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number TL7759CPWRE4 1031337-TL7759CPWRE4 691-TL7759CPWRE4 TL7759CPWRE4-ND TL7759CPWRE4 TL7759CPWRE4 TL7759CPWRE4 TL7759CPWRE4
Product Name TL7759 4-Terminal SVS For 5V Systems Integrated Circuits (ICs) - PMIC - Supervisors 5V 4.55V 1.4mA TSSOP Voltage Supervisor IC Supervisors Supervisors Supervisory Circuits PMIC - Supervisors Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors
Number of Supplies 1 1; 1 1 1; 1
Output Options Open Drain; Active-high,Active-low,Open-drain Inverting; Active High Active High; Push-Pull, Totem Pole Push-Pull, Totem Pole
Type PDIP,SO,SOIC,TSSOP SSOP TSSOP TSSOP; "8-TSSOP (0.173"", 4.40mm Width)" SOP; SSOP; TSSOP; 8-TSSOP (0.173\", 4.40mm Width) SSOP; TSSOP
IQ 1400 µA 1400 µA
Accuracy 2.6 %
Unlock Full Specs
to access all available technical data

Similar Products

TPS3805H33-Q1 Automotive Catalog Dual Voltage Detectors - 2T05H33QDCKRG4Q - Texas Instruments
Specs
Number of Supplies 2
Output Options Active-low,Push-pull
Type SC70
View Details
8 suppliers
Integrated Circuits (ICs) - PMIC - Power Management - Specialized - 1253136-BQ24640RVAT - Win Source Electronics
Specs
Output Options Inverting
Supply Voltage 5 to 28 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
Hard To Find - 7705BI - 1133676-7705BI - Win Source Electronics
Specs
Output Options Inverting
View Details