1-CHANNEL POWER SUPPLY SUPPORT CKT, PDSO8, GREEN, PLASTIC, TSSOP-8 Product overview: TL7759CPW from Texas Instruments is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TSSOP. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, TSSOP, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-TL7759CPW can be used for catalog matching and distributor lookup.
Supervisor Push-Pull, Totem Pole 1 Channel 8-TSSOP
IC SUPERVISOR 1 CHANNEL 8TSSOP
IC SUPERVISOR 1 CHANNEL 8TSSOP
Supervisor Push-Pull, Totem Pole 1 Channel 8-TSSOP
| ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips |
| Product Number | 691-TL7759CPW | TL7759CPW-ND | TL7759CPW | TL7759CPW | TL7759CPW |
| Product Name | TSSOP Voltage Supervisor IC | Supervisors | Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors | PMIC - Supervisors | Supervisors |
| Number of Supplies | 1 | 1; 1 | |||
| Type | TSSOP | TSSOP; "8-TSSOP (0.173"", 4.40mm Width)" | SSOP; TSSOP | SOP; SSOP; TSSOP; 8-TSSOP (0.173\", 4.40mm Width) | |
| IQ | 1400 µA | ||||
| Supply Voltage | 1 to 7 volts |