Texas Instruments TL7759 4-Terminal SVS For 5V Systems TL7759CDR

Description
4-Terminal SVS For 5V Systems 8-SOIC 0 to 70
Request a Quote Datasheet
Description
4-Terminal SVS For 5V Systems 8-SOIC 0 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TL7759 4-Terminal SVS For 5V Systems - TL7759CDR - Texas Instruments
Dallas, TX, United States
TL7759 4-Terminal SVS For 5V Systems
TL7759CDR
TL7759 4-Terminal SVS For 5V Systems TL7759CDR
4-Terminal SVS For 5V Systems 8-SOIC 0 to 70

4-Terminal SVS For 5V Systems 8-SOIC 0 to 70

Buy Now Datasheet
PMIC - PMIC - Supervisors - TL7759CDR - 1268571-TL7759CDR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Supervisors - TL7759CDR
1268571-TL7759CDR
PMIC - PMIC - Supervisors - TL7759CDR 1268571-TL7759CDR
Manufacturer: Texas Instruments Win Source Part Number: 1268571-TL7759CDR Packaging: Reel - TR Type: Simple Reset/Power-On Reset Operating Temperature Range: 0°C ~ 70°C (TA) Package: 8-SOIC (0.154", 3.90mm Width) Mounting: SMD Output: Push-Pull, Totem Pole Reset: Active High Number of Voltages Monitored: 1 Reset Timeout: 5 μs Maximum Propagation Delay Voltage - Threshold: 4.55V Family Name: TL7759 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 8-SOIC Alternative Parts (Cross-Reference): TL7759CPE4; TL7759CP; TL7759CPS; Introduction Date: August 01, 2003 ECCN: EAR99 Country of Origin: Mexico Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1268571-TL7759CDR
Packaging: Reel - TR
Type: Simple Reset/Power-On Reset
Operating Temperature Range: 0°C ~ 70°C (TA)
Package: 8-SOIC (0.154", 3.90mm Width)
Mounting: SMD
Output: Push-Pull, Totem Pole
Reset: Active High
Number of Voltages Monitored: 1
Reset Timeout: 5 μs Maximum Propagation Delay
Voltage - Threshold: 4.55V
Family Name: TL7759
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 8-SOIC
Alternative Parts (Cross-Reference): TL7759CPE4; TL7759CP; TL7759CPS;
Introduction Date: August 01, 2003
ECCN: EAR99
Country of Origin: Mexico
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
5V 4.67V 1.4mA SOIC Voltage Supervisor IC
691-TL7759CDR
5V 4.67V 1.4mA SOIC Voltage Supervisor IC 691-TL7759CDR
5V Supervisor IC, 4.43-4.67V Threshold, 1.4mA, 8-SOIC, D-PKG Product overview: TL7759CDR from Texas Instruments is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 4.67V, 1.4mA, SOIC. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, 5V, 4.67V, 1.4mA, SOIC, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-TL7759CDR can be used for catalog matching and distributor lookup.

5V Supervisor IC, 4.43-4.67V Threshold, 1.4mA, 8-SOIC, D-PKG Product overview: TL7759CDR from Texas Instruments is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 4.67V, 1.4mA, SOIC. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, 5V, 4.67V, 1.4mA, SOIC, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-TL7759CDR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - TL7759CDR - Rochester Electronics
Newburyport, MA, United States
Voltage Supervisor/Reset IC, Fixed, 1 Channel, +4.55V, BIPolar, PDSO8

Voltage Supervisor/Reset IC, Fixed, 1 Channel, +4.55V, BIPolar, PDSO8

Supplier's Site Datasheet
Supervisors - 296-24388-2-ND - DigiKey
Thief River Falls, MN, United States
Supervisors
296-24388-2-ND
Supervisors 296-24388-2-ND
Supervisor Push-Pull, Totem Pole 1 Channel 8-SOIC

Supervisor Push-Pull, Totem Pole 1 Channel 8-SOIC

Buy Now Datasheet
Sheung Wan, Hong Kong
Supervisory Circuits
TL7759CDR
Supervisory Circuits TL7759CDR
Supervisory Circuits 4-Terminal SVS For 5V Systems

Supervisory Circuits 4-Terminal SVS For 5V Systems

Buy Now Datasheet
Supervisors - TL7759CDR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Supervisors
TL7759CDR
Supervisors TL7759CDR
Supervisor Push-Pull, Totem Pole 1 Channel 8-SOIC

Supervisor Push-Pull, Totem Pole 1 Channel 8-SOIC

Buy Now
PMIC - Supervisors - TL7759CDR - Lingto Electronic Limited
Shenzhen, China
PMIC - Supervisors
TL7759CDR
PMIC - Supervisors TL7759CDR
IC SUPERVISOR 1 CHANNEL 8SOIC

IC SUPERVISOR 1 CHANNEL 8SOIC

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors - TL7759CDR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors
TL7759CDR
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors TL7759CDR
IC SUPERVISOR 1 CHANNEL 8SOIC

IC SUPERVISOR 1 CHANNEL 8SOIC

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD. Rochester Electronics DigiKey VAST STOCK CO., LIMITED Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number TL7759CDR 1268571-TL7759CDR 691-TL7759CDR TL7759CDR 296-24388-2-ND TL7759CDR TL7759CDR TL7759CDR TL7759CDR
Product Name TL7759 4-Terminal SVS For 5V Systems PMIC - PMIC - Supervisors - TL7759CDR 5V 4.67V 1.4mA SOIC Voltage Supervisor IC Supervisors Supervisory Circuits Supervisors PMIC - Supervisors Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors
Number of Supplies 1 1; 1 1 1; 1
Output Options Open Drain; Active-high,Active-low,Open-drain Inverting; Active High Active High; Push-Pull, Totem Pole Push-Pull, Totem Pole
Type PDIP,SO,SOIC,TSSOP SOIC D SOIC; SOIC8 SOIC; "8-SOIC (0.154"", 3.90mm Width)" SOIC; 8-SOIC (0.154\", 3.90mm Width) SOIC
IQ 1400 µA 1400 µA
Accuracy 2.6 %
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Reference - ATL431LIAQDBZR - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 15000 µA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Voltage Reference - ATL432BIDBZR-S - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 100000 µA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details