Supply-Voltage Supervisor And Precision Voltage Detector 3-SOT-89 -40 to 85
Supervisor Open Drain or Open Collector 1 Channel SOT-89-3
Supervisor Open Drain or Open Collector 1 Channel SOT-89-3
Voltage Supervisor IC, 1V-7V, 4.55V Threshold, SOT-89, -40 to 85C Product overview: TL7757IPKG3 from Texas Instruments is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1V, 7V, 4.55V, SOT-89. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, 1V, 7V, 4.55V, SOT-89, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-TL7757IPKG3 can be used for catalog matching and distributor lookup.
Supervisor Open Drain or Open Collector 1 Channel SOT-89-3
IC SUPERVISOR 1 CHANNEL SOT89-3
Supervisory Circuits Supply-Volt & Prec
IC SUPERVISOR 1 CHANNEL SOT89-3
| Texas Instruments | DigiKey | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips |
| Product Number | TL7757IPKG3 | 296-50406-1-ND | 691-TL7757IPKG3 | TL7757IPKG3 | TL7757IPKG3 | TL7757IPKG3 | TL7757IPKG3 |
| Product Name | TL7757 Supply-Voltage Supervisor And Precision Voltage Detector | Supervisors | 1V 7V 4.55V SOT-89 Voltage Supervisor IC | Supervisors | PMIC - Supervisors | Supervisory Circuits | Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors |
| Number of Supplies | 1 | 1 | 1; 1 | ||||
| Output Options | Open Drain; Active-low,Open-drain | Open Drain; Active Low | Open Drain | Open Drain; Open Drain or Open Collector | |||
| Type | SOIC,SOT-89,TO-92 | TO-243AA | SOT-89 | TO-243AA | TO-243AA | ||
| IQ | 1400 µA | 1400 µA | |||||
| Accuracy | 2.6 % |