Supply-Voltage Supervisor And Precision Voltage Detector 3-TO-92 0 to 70
Supervisor Open Drain or Open Collector 1 Channel TO-92-3
Supervisor Open Drain or Open Collector 1 Channel TO-92-3
IC SUPERVISOR 1 CHANNEL TO92-3
Supervisory Circuits Supply-Volt & Prec
IC SUPERVISOR 1 CHANNEL TO92-3
| Texas Instruments | DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips |
| Product Number | TL7757CLPE3 | TL7757CLPE3-ND | TL7757CLPE3 | TL7757CLPE3 | TL7757CLPE3 | TL7757CLPE3 |
| Product Name | TL7757 Supply-Voltage Supervisor And Precision Voltage Detector | Supervisors | Supervisors | Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors | Supervisory Circuits | PMIC - Supervisors |
| Number of Supplies | 1 | 1; 1 | ||||
| Output Options | Open Drain; Active-low,Open-drain | Open Drain; Active Low | Open Drain | Open Drain; Open Drain or Open Collector | ||
| Type | SOIC,SOT-89,TO-92 | TO-92; TO-226-3, TO-92-3 (TO-226AA) | TO-226-3, TO-92-3 (TO-226AA) | TO-92; TO-226-3, TO-92-3 (TO-226AA) | ||
| IQ | 1400 µA | |||||
| Accuracy | 2.6 % |