Manufacturer: Texas Instruments
Win Source Part Number: 1268564-TL7726IP
Packaging: Tube
Mounting Style: Through Hole
Applications: General Purpose
Technology: Mixed Technology
Voltage - Clamping: -200/+205V
Categories: Circuit Protection
Supplier Device Package: 8-PDIP
Manufacturer Homepage: www.ti.com
Manufacturer Package: 8-DIP
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 50
MSL Level: 1 (Unlimited)
TVS DEVICE MIXED -200/+205V 8DIP
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 1268564-TL7726IP | TL7726IP |
| Product Name | TVS - TVS - Mixed Technology - TL7726IP | Circuit Protection - Transient Voltage Suppressors (TVS) - Mixed Technology |
| VC | -0.9756 volts |