Texas Instruments High-Performance Analog Electronic Wholesale - TL7726ID TL7726ID

Description
Manufacturer: Texas Instruments Win Source Part Number: 1268562-TL7726ID Packaging: Tube Mounting Style: SMD Applications: General Purpose Technology: Mixed Technology Voltage - Clamping: -200/+205V Categories: Circuit Protection Supplier Device Package: 8-SOIC Manufacturer Homepage: www.ti.com Manufacturer Package: 8-SOIC Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 75 MSL Level: 1 (Unlimited)
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 1268562-TL7726ID Packaging: Tube Mounting Style: SMD Applications: General Purpose Technology: Mixed Technology Voltage - Clamping: -200/+205V Categories: Circuit Protection Supplier Device Package: 8-SOIC Manufacturer Homepage: www.ti.com Manufacturer Package: 8-SOIC Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 75 MSL Level: 1 (Unlimited)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electronic Wholesale - TL7726ID - 1268562-TL7726ID - Win Source Electronics
Laguna Hills, CA, United States
Electronic Wholesale - TL7726ID
1268562-TL7726ID
Electronic Wholesale - TL7726ID 1268562-TL7726ID
Manufacturer: Texas Instruments Win Source Part Number: 1268562-TL7726ID Packaging: Tube Mounting Style: SMD Applications: General Purpose Technology: Mixed Technology Voltage - Clamping: -200/+205V Categories: Circuit Protection Supplier Device Package: 8-SOIC Manufacturer Homepage: www.ti.com Manufacturer Package: 8-SOIC Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 75 MSL Level: 1 (Unlimited)

Manufacturer: Texas Instruments
Win Source Part Number: 1268562-TL7726ID
Packaging: Tube
Mounting Style: SMD
Applications: General Purpose
Technology: Mixed Technology
Voltage - Clamping: -200/+205V
Categories: Circuit Protection
Supplier Device Package: 8-SOIC
Manufacturer Homepage: www.ti.com
Manufacturer Package: 8-SOIC
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 75
MSL Level: 1 (Unlimited)

Buy Now
Mixed Technology - 296-3255-5-ND - DigiKey
Thief River Falls, MN, United States
Mixed Technology
296-3255-5-ND
Mixed Technology 296-3255-5-ND
TVS DEV MIXED -200/+205V 8SOIC

TVS DEV MIXED -200/+205V 8SOIC

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey
Product Category Circuit Protection Components Circuit Protection Components
Product Number 1268562-TL7726ID 296-3255-5-ND
Product Name Electronic Wholesale - TL7726ID Mixed Technology
Mounting / Packaging Surface Mount Technology (SMT / SMD); SMD Surface Mount Technology (SMT / SMD); SOIC; 8-SOIC
Unlock Full Specs
to access all available technical data

Similar Products

Plug-In GFCI Plug Compact Size Manual Reset 5-20P UL Listed - G20PM520 - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Ground Fault Circuit Interrupters (GFCI)
Standards and Certifications UL
Supply Voltage (VS) 125 volts
View Details
ESD Suppressors - Four-Channel Electrostatic Discharge Suppressor Series - MSA34A12T2V2 -  - VICFUSE
Specs
Device Type ESD Suppressor
Standards and Certifications RoHS
View Details
ESD Protection Circuit - TQP200002 - Qorvo
Specs
Device Type ESD Suppressor
Mounting / Packaging T/SLP-3
Standards and Certifications RoHS
View Details