Manufacturer: Texas Instruments
Win Source Part Number: 1107978-TL7726CDRG4
Packaging: Reel - TR
Applications: General Purpose
Number of Circuits: 6
Mounting: SMD (SMT)
Technology: Mixed Technology
Voltage - Clamping: -200/+205V
Categories: Circuit Protection
Status: Active
Case / Package: 8-SOIC
Popularity: Medium
Fake Threat In the Open Market: 80 pct.
Supply and Demand Status: Limited
| Win Source Electronics | |
|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 1107978-TL7726CDRG4 |
| Product Name | TVS - TVS - Mixed Technology - TL7726CDRG4 |
| Package | 8-SOIC |