Manufacturer: Texas Instruments
Win Source Part Number: 796899-TL7726CD
Packaging: Tube
Package: 8-SOIC (0.154", 3.90mm Width)
Applications: General
Number of Circuits: 6
Mounting: SMD
Technology: Mixed Technology
Voltage - Clamping: -200/+205V
Family Name: TL7726
Categories: Circuit Protection
Manufacturer Package: 8-SOIC
Alternative Parts (Cross-Reference): TL7726CDRE4; TL7726CDR; TL7726CDG4; TL7726CDE4;
Introduction Date: August 01, 2003
ECCN: EAR99
Country of Origin: Mexico
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 88 pct.
Supply and Demand Status: Balance
TVS DEV MIXED -200/+205V 8SOIC
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 796899-TL7726CD | TL7726CD |
| Product Name | TVS - TVS - Mixed Technology - TL7726CD | Circuit Protection - Transient Voltage Suppressors (TVS) - Mixed Technology |
| VC | -0.9756 volts |