Texas Instruments Standard Linear and Logic Ic, Ldo Volt Reg, 10V, 150Ma, To-92-3; Output Type Texas Instruments TL750L10CLPR

Description
IC, LDO VOLT REG, 10V, 150MA, TO-92-3; Output Type:Fixed; Input Voltage Min:11V; Input Voltage Max:26V; Fixed Output Voltage Nom.:10V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:150mA; Dropout RoHS Compliant: Yes
Description
IC, LDO VOLT REG, 10V, 150MA, TO-92-3; Output Type:Fixed; Input Voltage Min:11V; Input Voltage Max:26V; Fixed Output Voltage Nom.:10V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:150mA; Dropout RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Ic, Ldo Volt Reg, 10V, 150Ma, To-92-3; Output Type Texas Instruments - 28AH5582 - Newark, An Avnet Company
Chicago, IL, United States
Ic, Ldo Volt Reg, 10V, 150Ma, To-92-3; Output Type Texas Instruments
28AH5582
Ic, Ldo Volt Reg, 10V, 150Ma, To-92-3; Output Type Texas Instruments 28AH5582
IC, LDO VOLT REG, 10V, 150MA, TO-92-3; Output Type:Fixed; Input Voltage Min:11V; Input Voltage Max:26V; Fixed Output Voltage Nom.:10V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:150mA; Dropout RoHS Compliant: Yes

IC, LDO VOLT REG, 10V, 150MA, TO-92-3; Output Type:Fixed; Input Voltage Min:11V; Input Voltage Max:26V; Fixed Output Voltage Nom.:10V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:150mA; Dropout RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Voltage Regulators
Product Number 28AH5582
Product Name Ic, Ldo Volt Reg, 10V, 150Ma, To-92-3; Output Type Texas Instruments
Input Voltage 11 to 26 volts
Unlock Full Specs
to access all available technical data

Similar Products

Insulation Monitoring Device - SIM100MLP Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 1000 volts
View Details
AVR Servo Motor Automatic Voltge Stabilizer Regulator 100KW 200KW 300KW 150kVA 300kVA - No.1601610625870 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details
Voltage Regulators -  - Schneider Electric
Schneider Electric
Specs
Phase Single; Three
Frequency 50Hz; 60Hz
Configuration Wall; Floor
View Details