IC, LDO REG, 10V, SMD, SOIC8; Output Type:Fixed; Input Voltage Min:11V; Input Voltage Max:26V; Fixed Output Voltage Nom.:10V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:150mA; Dropout Voltage RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Voltage Regulators |
| Product Number | 27AJ0185 |
| Product Name | Ic, Ldo Reg, 10V, Smd, Soic8; Output Type Texas Instruments |
| Input Voltage | 11 to 26 volts |