LDO, FIXED, 5V, 0.15A, TO-92-3; Output Type:Fixed; Input Voltage Min:6V; Input Voltage Max:26V; Fixed Output Voltage Nom.:5V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:150mA; Dropout Voltage RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Voltage Regulators |
| Product Number | 27AJ0183 |
| Product Name | Ldo, Fixed, 5V, 0.15A, To-92-3; Output Type Texas Instruments |
| Input Voltage | 6 to 26 volts |