IC REG LINEAR 5V 500MA TO252
IC REG LINEAR 5V 500MA TO252
IC REG LINEAR 5V 500MA TO252
| DigiKey | |
|---|---|
| Product Category | IC Linear Voltage Regulators |
| Product Number | 296-TL720M05QKVURQ1M3DKR-ND |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators |
| Regulator Type | Standard |
| Output Polarity | Positive |
| Output Voltage Type | Fixed |
| Package Type | DPAK; Other; TO-252-3, DPAK (2 Leads + Tab), SC-63 |
| Special Features | Reverse Voltage Protection; Input Overcurrent Protection |