Texas Instruments Standard Linear and Logic Ic, Pwm Control Cct, Dip16, 598; Input Voltage Texas Instruments TL598CN

Description
IC, PWM CONTROL CCT, DIP16, 598; Input Voltage:-; Output Voltage:5V; Output Current:200mA; Supply Voltage Min:7V; Supply Voltage Max:40V; Controller IC Case Style:BGA; No. of Pins:16Pins; Frequency:300kHz; Operating Temperature RoHS Compliant: Yes
Description
IC, PWM CONTROL CCT, DIP16, 598; Input Voltage:-; Output Voltage:5V; Output Current:200mA; Supply Voltage Min:7V; Supply Voltage Max:40V; Controller IC Case Style:BGA; No. of Pins:16Pins; Frequency:300kHz; Operating Temperature RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Ic, Pwm Control Cct, Dip16, 598; Input Voltage Texas Instruments - 27AJ0181 - Newark, An Avnet Company
Chicago, IL, United States
Ic, Pwm Control Cct, Dip16, 598; Input Voltage Texas Instruments
27AJ0181
Ic, Pwm Control Cct, Dip16, 598; Input Voltage Texas Instruments 27AJ0181
IC, PWM CONTROL CCT, DIP16, 598; Input Voltage:-; Output Voltage:5V; Output Current:200mA; Supply Voltage Min:7V; Supply Voltage Max:40V; Controller IC Case Style:BGA; No. of Pins:16Pins; Frequency:300kHz; Operating Temperature RoHS Compliant: Yes

IC, PWM CONTROL CCT, DIP16, 598; Input Voltage:-; Output Voltage:5V; Output Current:200mA; Supply Voltage Min:7V; Supply Voltage Max:40V; Controller IC Case Style:BGA; No. of Pins:16Pins; Frequency:300kHz; Operating Temperature RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Motor Controllers
Product Number 27AJ0181
Product Name Ic, Pwm Control Cct, Dip16, 598; Input Voltage Texas Instruments
Product Pulse Width Modulation Drive
AC Input 7 to 40 volts
DC Input 7 to 40 volts
Unlock Full Specs
to access all available technical data

Similar Products

Motor controller - CMMO-ST-C5-1-DIOP - Festo Corporation
Specs
Operating Temperature 0 to 50 C (32 to 122 F)
DC Input 24 volts
Continuous Current 0.1000 amps
View Details
Compact and Cost-Optimized Digital Piezo Controller - E-709 - PI (Physik Instrumente) L.P.
Specs
Resolution 16 bits
Axes 1.0
Setup Computer
View Details