The TL594CPWRG4 is a pulse-width modulation (PWM) control circuit in a 16-pin TSSOP package measuring 5.00mm × 4.40mm, designed for power supply control applications including AC/DC and isolated supplies. It features two uncommitted outputs capable of 200mA sink or source current, selectable for single-ended or push-pull operation, an internal 5V reference regulator trimmed to 1%, variable dead-time control, and undervoltage lockout. The device operates over a temperature range of -40°C to 85°C and supports synchronization and protection against double pulsing. It is RoHS compliant with a lead finish of NIPDAU and a reflow tolerance of 260°C.
Pulse-Width-Modulati
40V, 0.2A 300KHz PWM controller with UVLO 16-TSSOP 0 to 70 Product overview: TL594CPWRG4 from Texas Instruments is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 0.2A, 300KHz, TSSOP. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 40V, 0.2A, 300KHz, TSSOP, DC-DC Converter IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 715-TL594CPWRG4 can be used for catalog matching and distributor lookup.
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | IC Power Supplies | DC-DC Converter Chips |
| Product Number | TL594CPWRG4 | 715-TL594CPWRG4 |
| Product Name | TL594 Pulse-Width-Modulation (PWM) Control Circuit | 40V 0.2A 300KHz TSSOP DC-DC Converter IC |
| Package Type | Other; PDIP,SO,SOIC,TSSOP | Other; TSSOP |
| Features | Adjustable Switching Frequency,Error Amplifier | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) |