The TL594 is a pulse-width modulation control circuit designed for power supply applications, featuring uncommitted outputs capable of 200mA sink or source current, internal 5V ±1% reference, undervoltage lockout, and selectable single-ended or push-pull operation. It is available in a 16-pin SOP (NS) package measuring 10.30mm × 5.30mm, with an operating temperature range of 0°C to 70°C.
Pulse-Width-Modulati
PWM Controller 16-SO 0 to 70 Product overview: TL594CNSRG4 from Texas Instruments is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, DC-DC Converter IC, DC DC Switching Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 715-TL594CNSRG4 can be used for catalog matching and distributor lookup.
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | IC Power Supplies | DC-DC Converter Chips |
| Product Number | TL594CNSRG4 | 715-TL594CNSRG4 |
| Product Name | TL594 Pulse-Width-Modulation (PWM) Control Circuit | DC-DC Converter IC |
| Package Type | Other; PDIP,SO,SOIC,TSSOP | Other; SOP |
| Features | Adjustable Switching Frequency,Error Amplifier | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) |