IC, PWM CONTROL CCT, PDIP16, 594; Input Voltage:-; Output Voltage:40V; Output Current:200mA; Supply Voltage Min:7V; Supply Voltage Max:40V; Controller IC Case Style:DIP; No. of Pins:16Pins; Frequency:300kHz; Operating Temperature RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Motor Controllers |
| Product Number | 27AJ0179 |
| Product Name | Ic, Pwm Control Cct, Pdip16, 594; Input Voltage Texas Instruments |
| Product | Pulse Width Modulation Drive |
| AC Input | 7 to 40 volts |
| DC Input | 7 to 40 volts |