Texas Instruments Standard Linear and Logic Pwm Control Cct, Smd, Soic -16, 594; Input Voltage Texas Instruments TL594CD

Description
PWM CONTROL CCT, SMD, SOIC -16, 594; Input Voltage:-; Output Voltage:40V; Output Current:200mA; Supply Voltage Min:7V; Supply Voltage Max:40V; Controller IC Case Style:SOIC; No. of Pins:16Pins; Frequency:300kHz; Operating TemperatureRoHS Compliant: Yes
Description
PWM CONTROL CCT, SMD, SOIC -16, 594; Input Voltage:-; Output Voltage:40V; Output Current:200mA; Supply Voltage Min:7V; Supply Voltage Max:40V; Controller IC Case Style:SOIC; No. of Pins:16Pins; Frequency:300kHz; Operating TemperatureRoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Pwm Control Cct, Smd, Soic -16, 594; Input Voltage Texas Instruments - 52AH7725 - Newark, An Avnet Company
Chicago, IL, United States
Pwm Control Cct, Smd, Soic -16, 594; Input Voltage Texas Instruments
52AH7725
Pwm Control Cct, Smd, Soic -16, 594; Input Voltage Texas Instruments 52AH7725
PWM CONTROL CCT, SMD, SOIC -16, 594; Input Voltage:-; Output Voltage:40V; Output Current:200mA; Supply Voltage Min:7V; Supply Voltage Max:40V; Controller IC Case Style:SOIC; No. of Pins:16Pins; Frequency:300kHz; Operating TemperatureRoHS Compliant: Yes

PWM CONTROL CCT, SMD, SOIC -16, 594; Input Voltage:-; Output Voltage:40V; Output Current:200mA; Supply Voltage Min:7V; Supply Voltage Max:40V; Controller IC Case Style:SOIC; No. of Pins:16Pins; Frequency:300kHz; Operating TemperatureRoHS Compliant: Yes

Supplier's Site
Voltage Mode Pwm Controller, 40V, 16-Soic; Input Voltage Texas Instruments - 76C9312 - Newark, An Avnet Company
Chicago, IL, United States
Voltage Mode Pwm Controller, 40V, 16-Soic; Input Voltage Texas Instruments
76C9312
Voltage Mode Pwm Controller, 40V, 16-Soic; Input Voltage Texas Instruments 76C9312
VOLTAGE MODE PWM CONTROLLER, 40V, 16-SOIC; Input Voltage:-; Output Voltage:40V; Output Current:200mA; Supply Voltage Min:7V; Supply Voltage Max:40V; Controller IC Case Style:SOIC; No. of Pins:16Pins; Frequency:300kHz; Product Range:-RoHS Compliant: Yes

VOLTAGE MODE PWM CONTROLLER, 40V, 16-SOIC; Input Voltage:-; Output Voltage:40V; Output Current:200mA; Supply Voltage Min:7V; Supply Voltage Max:40V; Controller IC Case Style:SOIC; No. of Pins:16Pins; Frequency:300kHz; Product Range:-RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Motor Controllers
Product Number 52AH7725
Product Name Pwm Control Cct, Smd, Soic -16, 594; Input Voltage Texas Instruments
Product Pulse Width Modulation Drive
AC Input 7 to 40 volts
DC Input 7 to 40 volts
Unlock Full Specs
to access all available technical data

Similar Products

Motor controller - CMMP-AS-C5-3A-M0 - Festo Corporation
Specs
PC-Based Bus Other; Modbus®/TCP CANopen
Communication 9-pin Sub-D Plug
Operating Temperature 0 to 40 C (32 to 104 F)
View Details
PIMag® Motion Controller for Magnetic Direct Drives - C-891.130300 - PI (Physik Instrumente) L.P.
Specs
Axes 1.0
Motor / System Linear
Setup Computer
View Details
ENCL 251A Controller SMC-3 - 150C-D25JCD-6P - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
AC Input 120 volts
Power 149229 watts
View Details