REGULATOR, LDO, ADJ, 500MA, SOIC-8; Output Type:Adjustable; Input Voltage Min:2.5V; Input Voltage Max:16V; Fixed Output Voltage Nom.:-; Adjustable Output Voltage Min:2.5V; Adjustable Output Voltage Max:6.5V; Output Current:500mA; RoHS Compliant: Yes
(PRICE/TC), REGULATOR, LDO, ADJ, 500MA, SOIC-8; OUTPUT TYPE:ADJUSTABLE; INPUT VOLTAGE MIN:2.5V; INPUT VOLTAGE MAX:16V; FIXED OUTPUT VOLTAGE NOM.:-; ADJUSTABLE OUTPUT VOLTAGE MIN:2.5V; ADJUSTABLE OUTPUT VOLTAGE MAX:6.5V; OUTPUT CURRENT:500MA; ROHS COMPLIAN. FREE 2 YEAR RADWELL WARRANTY
| Newark, An Avnet Company | Radwell International | |
|---|---|---|
| Product Category | Voltage Regulators | Voltage Regulators |
| Product Number | 28AH5579 | 16614219 |
| Product Name | Regulator, Ldo, Adj, 500Ma, Soic-8; Output Type Texas Instruments | Voltage Regulator |
| Input Voltage | 2.5 to 16 volts |