Texas Instruments Custom Parts - Custom Parts (S - T) - TL5001MJGB TL5001MJGB

Description
Manufacturer: Texas Instruments Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1197280-TL5001MJGB Length: 9.6 mm Operating Supply Voltage: 40 V Thickness: 4.57 mm Height: 5.08 mm Topology: Flyback, Boost, Buck-Boost, SEPIC Number of Pins: 8 Number of Outputs: 1 Quiescent Current: 1.1 mA Width: 6.67 mm Categories: Custom Parts Case / Package: CDIP Max Input Voltage: 40 V Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited Lead Free: Contains Lead RoHS: Non-Compliant Min Operating Temperature: -55 °C Max Output Current: 3 A Min Input Voltage: 3.6 V Max Operating Temperature: 125 °C Max Output Voltage: 50 V Min Output Voltage: 1 V
Request a Quote
Description
Manufacturer: Texas Instruments Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1197280-TL5001MJGB Length: 9.6 mm Operating Supply Voltage: 40 V Thickness: 4.57 mm Height: 5.08 mm Topology: Flyback, Boost, Buck-Boost, SEPIC Number of Pins: 8 Number of Outputs: 1 Quiescent Current: 1.1 mA Width: 6.67 mm Categories: Custom Parts Case / Package: CDIP Max Input Voltage: 40 V Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited Lead Free: Contains Lead RoHS: Non-Compliant Min Operating Temperature: -55 °C Max Output Current: 3 A Min Input Voltage: 3.6 V Max Operating Temperature: 125 °C Max Output Voltage: 50 V Min Output Voltage: 1 V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Custom Parts - Custom Parts (S - T) - TL5001MJGB - 1197280-TL5001MJGB - Win Source Electronics
Laguna Hills, CA, United States
Custom Parts - Custom Parts (S - T) - TL5001MJGB
1197280-TL5001MJGB
Custom Parts - Custom Parts (S - T) - TL5001MJGB 1197280-TL5001MJGB
Manufacturer: Texas Instruments Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1197280-TL5001MJGB Length: 9.6 mm Operating Supply Voltage: 40 V Thickness: 4.57 mm Height: 5.08 mm Topology: Flyback, Boost, Buck-Boost, SEPIC Number of Pins: 8 Number of Outputs: 1 Quiescent Current: 1.1 mA Width: 6.67 mm Categories: Custom Parts Case / Package: CDIP Max Input Voltage: 40 V Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited Lead Free: Contains Lead RoHS: Non-Compliant Min Operating Temperature: -55 °C Max Output Current: 3 A Min Input Voltage: 3.6 V Max Operating Temperature: 125 °C Max Output Voltage: 50 V Min Output Voltage: 1 V

Manufacturer: Texas Instruments
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1197280-TL5001MJGB
Length: 9.6 mm
Operating Supply Voltage: 40 V
Thickness: 4.57 mm
Height: 5.08 mm
Topology: Flyback, Boost, Buck-Boost, SEPIC
Number of Pins: 8
Number of Outputs: 1
Quiescent Current: 1.1 mA
Width: 6.67 mm
Categories: Custom Parts
Case / Package: CDIP
Max Input Voltage: 40 V
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited
Lead Free: Contains Lead
RoHS: Non-Compliant
Min Operating Temperature: -55 °C
Max Output Current: 3 A
Min Input Voltage: 3.6 V
Max Operating Temperature: 125 °C
Max Output Voltage: 50 V
Min Output Voltage: 1 V

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 1197280-TL5001MJGB
Product Name Custom Parts - Custom Parts (S - T) - TL5001MJGB
Unlock Full Specs
to access all available technical data