Texas Instruments Standard Linear and Logic Pwm Control Ic, Smd, 5001, Soic8; Input Voltage Texas Instruments TL5001CD

Description
PWM CONTROL IC, SMD, 5001, SOIC8; Input Voltage:6V; Output Voltage:50V; Output Current:20mA; Supply Voltage Min:3.6V; Supply Voltage Max:40V; Controller IC Case Style:SOIC; No. of Pins:8Pins; Frequency:500kHz; Operating Temperature RoHS Compliant: Yes
Description
PWM CONTROL IC, SMD, 5001, SOIC8; Input Voltage:6V; Output Voltage:50V; Output Current:20mA; Supply Voltage Min:3.6V; Supply Voltage Max:40V; Controller IC Case Style:SOIC; No. of Pins:8Pins; Frequency:500kHz; Operating Temperature RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Pwm Control Ic, Smd, 5001, Soic8; Input Voltage Texas Instruments - 66AH7293 - Newark, An Avnet Company
Chicago, IL, United States
Pwm Control Ic, Smd, 5001, Soic8; Input Voltage Texas Instruments
66AH7293
Pwm Control Ic, Smd, 5001, Soic8; Input Voltage Texas Instruments 66AH7293
PWM CONTROL IC, SMD, 5001, SOIC8; Input Voltage:6V; Output Voltage:50V; Output Current:20mA; Supply Voltage Min:3.6V; Supply Voltage Max:40V; Controller IC Case Style:SOIC; No. of Pins:8Pins; Frequency:500kHz; Operating Temperature RoHS Compliant: Yes

PWM CONTROL IC, SMD, 5001, SOIC8; Input Voltage:6V; Output Voltage:50V; Output Current:20mA; Supply Voltage Min:3.6V; Supply Voltage Max:40V; Controller IC Case Style:SOIC; No. of Pins:8Pins; Frequency:500kHz; Operating Temperature RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Motor Controllers
Product Number 66AH7293
Product Name Pwm Control Ic, Smd, 5001, Soic8; Input Voltage Texas Instruments
Product Pulse Width Modulation Drive
AC Input 4 to 40 volts
DC Input 4 to 40 volts
Unlock Full Specs
to access all available technical data

Similar Products

Motor controller - CMMP-AS-C5-3A-M0 - Festo Corporation
Specs
PC-Based Bus Other; Modbus®/TCP CANopen
Communication 9-pin Sub-D Plug
Operating Temperature 0 to 40 C (32 to 104 F)
View Details
Digital Multi-Channel Piezo Controller - E-727 - PI (Physik Instrumente) L.P.
Specs
Product DSP
Resolution 20 bits
Axes 3.0
View Details