Texas Instruments DC-DC Converter IC TL5001AMFKB

Description
PWM Controller with Wide Input Voltage Range 20-LCCC -55 to 125 Product overview: TL5001AMFKB from Texas Instruments is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, DC-DC Converter IC, DC DC Switching Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 715-TL5001AMFKB can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
PWM Controller with Wide Input Voltage Range 20-LCCC -55 to 125 Product overview: TL5001AMFKB from Texas Instruments is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, DC-DC Converter IC, DC DC Switching Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 715-TL5001AMFKB can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
DC-DC Converter IC
715-TL5001AMFKB
DC-DC Converter IC 715-TL5001AMFKB
PWM Controller with Wide Input Voltage Range 20-LCCC -55 to 125 Product overview: TL5001AMFKB from Texas Instruments is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, DC-DC Converter IC, DC DC Switching Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 715-TL5001AMFKB can be used for catalog matching and distributor lookup.

PWM Controller with Wide Input Voltage Range 20-LCCC -55 to 125 Product overview: TL5001AMFKB from Texas Instruments is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, DC-DC Converter IC, DC DC Switching Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 715-TL5001AMFKB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
OEM Parts - OEM Parts (T - Z) - TL5001AMFKB - 1017456-TL5001AMFKB - Win Source Electronics
Laguna Hills, CA, United States
OEM Parts - OEM Parts (T - Z) - TL5001AMFKB
1017456-TL5001AMFKB
OEM Parts - OEM Parts (T - Z) - TL5001AMFKB 1017456-TL5001AMFKB
Manufacturer: Texas Instruments Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1017456-TL5001AMFKB Packaging: Rail/Tube Length: 8.89 mm Operating Supply Voltage: 40 V Thickness: 1.83 mm Height: 2.03 mm Topology: Boost, Buck-Boost, Flyback, SEPIC Number of Pins: 20 Number of Outputs: 1 Quiescent Current: 1.4 mA Output Current: 20 mA Output Voltage: 50 V Width: 8.89 mm Categories: OEM Parts(T-Z) Max Input Voltage: 40 V Alternative Parts (Cross-Reference): LM26003MH/NOPB; LM26003QMH/NOPB; LM26003QMHX/NOPB; MAX17544ATP+; MAX17543ATP+; MAX17543ATP+T; Popularity: Low Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Lead Free: Contains Lead RoHS: Compliant Min Operating Temperature: -55 °C Max Output Current: 3 A Min Input Voltage: 3.6 V Max Output Voltage: 50 V Min Output Voltage: 1 V

Manufacturer: Texas Instruments
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1017456-TL5001AMFKB
Packaging: Rail/Tube
Length: 8.89 mm
Operating Supply Voltage: 40 V
Thickness: 1.83 mm
Height: 2.03 mm
Topology: Boost, Buck-Boost, Flyback, SEPIC
Number of Pins: 20
Number of Outputs: 1
Quiescent Current: 1.4 mA
Output Current: 20 mA
Output Voltage: 50 V
Width: 8.89 mm
Categories: OEM Parts(T-Z)
Max Input Voltage: 40 V
Alternative Parts (Cross-Reference): LM26003MH/NOPB; LM26003QMH/NOPB; LM26003QMHX/NOPB; MAX17544ATP+; MAX17543ATP+; MAX17543ATP+T;
Popularity: Low
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 125 °C
Lead Free: Contains Lead
RoHS: Compliant
Min Operating Temperature: -55 °C
Max Output Current: 3 A
Min Input Voltage: 3.6 V
Max Output Voltage: 50 V
Min Output Voltage: 1 V

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category DC-DC Converter Chips DC-DC Converter Chips
Product Number 715-TL5001AMFKB 1017456-TL5001AMFKB
Product Name DC-DC Converter IC OEM Parts - OEM Parts (T - Z) - TL5001AMFKB
Output Voltage 50 volts 50 volts
Input Voltage 40 volts
IOUT 3 amps 0.0200 amps
Unlock Full Specs
to access all available technical data

Similar Products

Boost DC-DC Converter IC - 739-ADP1111AR-3.3 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; 8-SOIC (0.154", 3.90mm Width)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
DC-DC Converters - 1228669 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Type DIP; Other; Dip 24
Input Voltage 18 volts
View Details
Automotive Buck 4V 36V Step-Down DC-DC Converter IC - 739-LMR50410YFQDBVRQ1 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Tape and Reel
Output Voltage 28 volts
Input Voltage 36 volts
View Details
2 suppliers