PWM CONTROLLER, 40V, DIP-8; Input Voltage:6V; Output Voltage:50V; Output Current:20mA; Supply Voltage Min:3.6V; Supply Voltage Max:40V; Controller IC Case Style:DIP; No. of Pins:8Pins; Frequency:500kHz; Operating Temperature RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Motor Controllers |
| Product Number | 27AJ0177 |
| Product Name | Pwm Controller, 40V, Dip-8; Input Voltage Texas Instruments |
| Product | Pulse Width Modulation Drive |
| AC Input | 4 to 40 volts |
| DC Input | 4 to 40 volts |