Texas Instruments Standard Linear and Logic Voltage Regulator TL497ACD

Description
SWITCHING REGULATOR, VOLTAGE-MODE, 0.5A, 50KHZ SWITCHING FREQ-MAX, BIPOLAR, SOIC-14. FREE 2 YEAR RADWELL WARRANTY
Description
SWITCHING REGULATOR, VOLTAGE-MODE, 0.5A, 50KHZ SWITCHING FREQ-MAX, BIPOLAR, SOIC-14. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulator - 16679283 - Radwell International
Willingboro, NJ, United States
Voltage Regulator
16679283
Voltage Regulator 16679283
SWITCHING REGULATOR, VOLTAGE-MODE, 0.5A, 50KHZ SWITCHING FREQ-MAX, BIPOLAR, SOIC-14. FREE 2 YEAR RADWELL WARRANTY

SWITCHING REGULATOR, VOLTAGE-MODE, 0.5A, 50KHZ SWITCHING FREQ-MAX, BIPOLAR, SOIC-14. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Ic, Switching Reg, 500Ma, Soic14; Topology Texas Instruments - 27AJ0175 - Newark, An Avnet Company
Chicago, IL, United States
Ic, Switching Reg, 500Ma, Soic14; Topology Texas Instruments
27AJ0175
Ic, Switching Reg, 500Ma, Soic14; Topology Texas Instruments 27AJ0175
IC, SWITCHING REG, 500MA, SOIC14; Topology:Buck, Boost, Inverting; Input Voltage Min:4.5V; Input Voltage Max:12V; No. of Outputs:1Outputs; DC / DC Converter IC Case:SOIC; No. of Pins:14Pins; Output Current:500mA; Output Voltage RoHS Compliant: Yes

IC, SWITCHING REG, 500MA, SOIC14; Topology:Buck, Boost, Inverting; Input Voltage Min:4.5V; Input Voltage Max:12V; No. of Outputs:1Outputs; DC / DC Converter IC Case:SOIC; No. of Pins:14Pins; Output Current:500mA; Output Voltage RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Radwell International Newark, An Avnet Company
Product Category Voltage Regulators Voltage Regulators
Product Number 16679283 27AJ0175
Product Name Voltage Regulator Ic, Switching Reg, 500Ma, Soic14; Topology Texas Instruments
Input Voltage 4.5 to 12 volts
Unlock Full Specs
to access all available technical data

Similar Products

Analog - MTLT1086QZ - Micross Components, Inc.
Micross Components, Inc.
View Details
Automatic Stabilization Protection 10KVA 15KVA 20KVA 25KVA 3 Phase Voltage Stabilizer - No.1601451985819 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Single; Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details
Insulation Monitoring Device - SIM100MOD Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 100 to 1500 volts
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details