Texas Instruments Standard Linear and Logic Voltage Mode Pwm Controller, 40V, 16-Dip; Input Voltage Texas Instruments TL494IN

Description
VOLTAGE MODE PWM CONTROLLER, 40V, 16-DIP; Input Voltage:-; Output Voltage:40V; Output Current:200mA; Supply Voltage Min:7V; Supply Voltage Max:40V; Controller IC Case Style:DIP; No. of Pins:16Pins; Frequency:300kHz; Product Range:- RoHS Compliant: Yes
Description
VOLTAGE MODE PWM CONTROLLER, 40V, 16-DIP; Input Voltage:-; Output Voltage:40V; Output Current:200mA; Supply Voltage Min:7V; Supply Voltage Max:40V; Controller IC Case Style:DIP; No. of Pins:16Pins; Frequency:300kHz; Product Range:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Voltage Mode Pwm Controller, 40V, 16-Dip; Input Voltage Texas Instruments - 67K1282 - Newark, An Avnet Company
Chicago, IL, United States
Voltage Mode Pwm Controller, 40V, 16-Dip; Input Voltage Texas Instruments
67K1282
Voltage Mode Pwm Controller, 40V, 16-Dip; Input Voltage Texas Instruments 67K1282
VOLTAGE MODE PWM CONTROLLER, 40V, 16-DIP; Input Voltage:-; Output Voltage:40V; Output Current:200mA; Supply Voltage Min:7V; Supply Voltage Max:40V; Controller IC Case Style:DIP; No. of Pins:16Pins; Frequency:300kHz; Product Range:- RoHS Compliant: Yes

VOLTAGE MODE PWM CONTROLLER, 40V, 16-DIP; Input Voltage:-; Output Voltage:40V; Output Current:200mA; Supply Voltage Min:7V; Supply Voltage Max:40V; Controller IC Case Style:DIP; No. of Pins:16Pins; Frequency:300kHz; Product Range:- RoHS Compliant: Yes

Supplier's Site
Ic, Controller, Pwm; Input Voltage Texas Instruments - 32AH6965 - Newark, An Avnet Company
Chicago, IL, United States
Ic, Controller, Pwm; Input Voltage Texas Instruments
32AH6965
Ic, Controller, Pwm; Input Voltage Texas Instruments 32AH6965
IC, CONTROLLER, PWM; Input Voltage:-; Output Voltage:40V; Output Current:200mA; Supply Voltage Min:7V; Supply Voltage Max:40V; Controller IC Case Style:DIP; No. of Pins:16Pins; Frequency:300kHz; Operating Temperature Min:-40°C; RoHS Compliant: Yes

IC, CONTROLLER, PWM; Input Voltage:-; Output Voltage:40V; Output Current:200mA; Supply Voltage Min:7V; Supply Voltage Max:40V; Controller IC Case Style:DIP; No. of Pins:16Pins; Frequency:300kHz; Operating Temperature Min:-40°C; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Motor Controllers Motor Controllers
Product Number 67K1282 32AH6965
Product Name Voltage Mode Pwm Controller, 40V, 16-Dip; Input Voltage Texas Instruments Ic, Controller, Pwm; Input Voltage Texas Instruments
Product Pulse Width Modulation Drive Pulse Width Modulation Drive
AC Input 7 to 40 volts 7 to 40 volts
DC Input 7 to 40 volts 7 to 40 volts
Frequency 300kHz 300kHz
Unlock Full Specs
to access all available technical data

Similar Products

Motor controller - CMMP-AS-C10-11A-P3-M3 - Festo Corporation
Specs
PC-Based Bus Other; Profibus DP CANopen PROFINET Modbus®/TCP EtherCAT DeviceNet EtherNet/IP
Communication 9-pin Plug Sub-D
Operating Temperature 0 to 40 C (32 to 104 F)
View Details
DMC Controller - DMC - PI (Physik Instrumente) L.P.
PI (Physik Instrumente) L.P.
Specs
Product PC-Based
Resolution 12 bits
PC-Based Bus PCI
View Details