Texas Instruments Standard Linear and Logic Ic, Pwm Controller, Smd, Soic16; Input Voltage Texas Instruments TL494CNSR

Description
IC, PWM CONTROLLER, SMD, SOIC16; Input Voltage:-; Output Voltage:40V; Output Current:200mA; Supply Voltage Min:7V; Supply Voltage Max:40V; Controller IC Case Style:SOIC; No. of Pins:16Pins; Frequency:300kHz; Operating Temperature RoHS Compliant: Yes
Description
IC, PWM CONTROLLER, SMD, SOIC16; Input Voltage:-; Output Voltage:40V; Output Current:200mA; Supply Voltage Min:7V; Supply Voltage Max:40V; Controller IC Case Style:SOIC; No. of Pins:16Pins; Frequency:300kHz; Operating Temperature RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Ic, Pwm Controller, Smd, Soic16; Input Voltage Texas Instruments - 28AH5576 - Newark, An Avnet Company
Chicago, IL, United States
Ic, Pwm Controller, Smd, Soic16; Input Voltage Texas Instruments
28AH5576
Ic, Pwm Controller, Smd, Soic16; Input Voltage Texas Instruments 28AH5576
IC, PWM CONTROLLER, SMD, SOIC16; Input Voltage:-; Output Voltage:40V; Output Current:200mA; Supply Voltage Min:7V; Supply Voltage Max:40V; Controller IC Case Style:SOIC; No. of Pins:16Pins; Frequency:300kHz; Operating Temperature RoHS Compliant: Yes

IC, PWM CONTROLLER, SMD, SOIC16; Input Voltage:-; Output Voltage:40V; Output Current:200mA; Supply Voltage Min:7V; Supply Voltage Max:40V; Controller IC Case Style:SOIC; No. of Pins:16Pins; Frequency:300kHz; Operating Temperature RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Motor Controllers
Product Number 28AH5576
Product Name Ic, Pwm Controller, Smd, Soic16; Input Voltage Texas Instruments
Product Pulse Width Modulation Drive
AC Input 7 to 40 volts
DC Input 7 to 40 volts
Unlock Full Specs
to access all available technical data

Similar Products

Motor controller - CMMP-AS-C5-11A-P3-M3 - Festo Corporation
Specs
PC-Based Bus Other; CANopen Modbus®/TCP EtherCAT Profibus DP DeviceNet EtherNet/IP PROFINET
Communication 9-pin Sub-D Plug
Operating Temperature 0 to 40 C (32 to 104 F)
View Details
Reference Class Digital Piezo Controller - E-754 - PI (Physik Instrumente) L.P.
Specs
Resolution 19 bits
Axes 1.0
Setup Computer
View Details
SMC-3 201A Smart Motor Controller - 150-C201NCR - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
AC Input 24 volts
Continuous Current 201 amps
View Details