The TL494 PWM Control Circuit from Texas Instruments is designed for power-supply control applications. It integrates two error amplifiers, an adjustable oscillator, a dead-time control comparator, and output-control circuits on a single chip. The device supports both push-pull and single-ended output configurations, with uncommitted output transistors capable of sourcing or sinking up to 200 mA. It features a 5-V precision regulator with a tolerance of 5%, and the architecture allows for easy synchronization in multiple-rail power supplies. The TL494 operates within a temperature range of 0°C to 70°C, making it suitable for various applications, including desktop PCs, microwave ovens, and power supplies. The dead-time control provides approximately 5% dead time, enhancing the flexibility of the PWM control. The device is available in multiple package options, including SOIC, PDIP, and TSSOP, facilitating integration into different designs.
PWM Control Circuit 16-SOIC 0 to 70
40V, 0.2A 300KHz PWM controller 16-SOIC 0 to 70 Product overview: TL494CDRG4 from Texas Instruments is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 0.2A, 300KHz, SOIC. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 40V, 0.2A, 300KHz, SOIC, DC-DC Converter IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 715-TL494CDRG4 can be used for catalog matching and distributor lookup.
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | IC Power Supplies | DC-DC Converter Chips |
| Product Number | TL494CDRG4 | 715-TL494CDRG4 |
| Product Name | TL494 PWM Control Circuit | 40V 0.2A 300KHz SOIC DC-DC Converter IC |
| Package Type | Other; PDIP,SO,SOIC,TSSOP | Other; D |
| Features | Adjustable Switching Frequency,Error Amplifier | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) |