PWM Control Circuit 16-SOIC 0 to 70
40V, 0.2A 300KHz PWM controller 16-SOIC 0 to 70 Product overview: TL494CDR from Texas Instruments is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 0.2A, 300KHz, SOIC. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 40V, 0.2A, 300KHz, SOIC, DC-DC Converter IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 715-TL494CDR can be used for catalog matching and distributor lookup.
7V~40V SOIC-16-150mil DC-DC Converters ROHS
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | LCSC Electronics Technology (HK) Limited | |
|---|---|---|---|
| Product Category | IC Power Supplies | DC-DC Converter Chips | DC-DC Converter Chips |
| Product Number | TL494CDR | 715-TL494CDR | TL494CDR |
| Product Name | TL494 PWM Control Circuit | 40V 0.2A 300KHz SOIC DC-DC Converter IC | Power Supply Chip >> DC-DC Converters |
| Package Type | Other; PDIP,SO,SOIC,TSSOP | Other; D | SOIC |
| Features | Adjustable Switching Frequency,Error Amplifier | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | 0.0 to 70 C (32 to 158 F) |
| Output Voltage | 40 volts |