Texas Instruments Standard Linear and Logic Ic, Controller, Pwm, Smd, Soic16; Input Voltage Texas Instruments TL494CD

Description
IC, CONTROLLER, PWM, SMD, SOIC16; Input Voltage:-; Output Voltage:40V; Output Current:200mA; Supply Voltage Min:7V; Supply Voltage Max:40V; Controller IC Case Style:SOIC; No. of Pins:16Pins; Frequency:300kHz; Operating Temperature RoHS Compliant: Yes
Description
IC, CONTROLLER, PWM, SMD, SOIC16; Input Voltage:-; Output Voltage:40V; Output Current:200mA; Supply Voltage Min:7V; Supply Voltage Max:40V; Controller IC Case Style:SOIC; No. of Pins:16Pins; Frequency:300kHz; Operating Temperature RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Ic, Controller, Pwm, Smd, Soic16; Input Voltage Texas Instruments - 32AH6964 - Newark, An Avnet Company
Chicago, IL, United States
Ic, Controller, Pwm, Smd, Soic16; Input Voltage Texas Instruments
32AH6964
Ic, Controller, Pwm, Smd, Soic16; Input Voltage Texas Instruments 32AH6964
IC, CONTROLLER, PWM, SMD, SOIC16; Input Voltage:-; Output Voltage:40V; Output Current:200mA; Supply Voltage Min:7V; Supply Voltage Max:40V; Controller IC Case Style:SOIC; No. of Pins:16Pins; Frequency:300kHz; Operating Temperature RoHS Compliant: Yes

IC, CONTROLLER, PWM, SMD, SOIC16; Input Voltage:-; Output Voltage:40V; Output Current:200mA; Supply Voltage Min:7V; Supply Voltage Max:40V; Controller IC Case Style:SOIC; No. of Pins:16Pins; Frequency:300kHz; Operating Temperature RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Motor Controllers
Product Number 32AH6964
Product Name Ic, Controller, Pwm, Smd, Soic16; Input Voltage Texas Instruments
Product Pulse Width Modulation Drive
AC Input 7 to 40 volts
DC Input 7 to 40 volts
Unlock Full Specs
to access all available technical data

Similar Products

Motor controller - CMMP-AS-C15-11A-P3-M3 - Festo Corporation
Specs
PC-Based Bus Other; DeviceNet Profibus DP PROFINET CANopen EtherNet/IP Modbus®/TCP EtherCAT
Communication Sub-D 9-pin Plug
Operating Temperature 0 to 40 C (32 to 104 F)
View Details
NanoCube® Piezo Controller - E-664 - PI (Physik Instrumente) L.P.
PI (Physik Instrumente) L.P.
Specs
Axes 3.0
Configuration Rack
Operating Temperature 5 to 50 C (41 to 122 F)
View Details