Texas Instruments High-Performance Analog Voltage Reference TL431LIBQDBZRQ1

Description
Shunt Voltage Reference IC Adjustable 2.495V 36VV ±0.5% 15mA SOT-23-3
Request a Quote Datasheet
Description
Shunt Voltage Reference IC Adjustable 2.495V 36VV ±0.5% 15mA SOT-23-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voltage Reference - 296-TL431LIBQDBZRQ1DKR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
296-TL431LIBQDBZRQ1DKR-ND
Voltage Reference 296-TL431LIBQDBZRQ1DKR-ND
Shunt Voltage Reference IC Adjustable 2.495V 36VV ±0.5% 15mA SOT-23-3

Shunt Voltage Reference IC Adjustable 2.495V 36VV ±0.5% 15mA SOT-23-3

Buy Now Datasheet
Voltage Reference - 296-TL431LIBQDBZRQ1CT-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
296-TL431LIBQDBZRQ1CT-ND
Voltage Reference 296-TL431LIBQDBZRQ1CT-ND
Shunt Voltage Reference IC Adjustable 2.495V 36VV ±0.5% 15mA SOT-23-3

Shunt Voltage Reference IC Adjustable 2.495V 36VV ±0.5% 15mA SOT-23-3

Buy Now Datasheet
Voltage Reference - 296-TL431LIBQDBZRQ1TR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
296-TL431LIBQDBZRQ1TR-ND
Voltage Reference 296-TL431LIBQDBZRQ1TR-ND
Shunt Voltage Reference IC Adjustable 2.495V 36VV ±0.5% 15mA SOT-23-3

Shunt Voltage Reference IC Adjustable 2.495V 36VV ±0.5% 15mA SOT-23-3

Buy Now Datasheet
Singapore, Singapore
Automotive Precision Voltage Reference IC
693-TL431LIBQDBZRQ1
Automotive Precision Voltage Reference IC 693-TL431LIBQDBZRQ1
Automotive 3-Pin Adjustable Precision Shunt Regulator IC Product overview: TL431LIBQDBZRQ1 from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, Automotive, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-TL431LIBQDBZRQ1 can be used for catalog matching and distributor lookup.

Automotive 3-Pin Adjustable Precision Shunt Regulator IC Product overview: TL431LIBQDBZRQ1 from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, Automotive, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-TL431LIBQDBZRQ1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - PMIC - Voltage Reference - 1122438-TL431LIBQDBZRQ1 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - Voltage Reference
1122438-TL431LIBQDBZRQ1
Integrated Circuits (ICs) - PMIC - Voltage Reference 1122438-TL431LIBQDBZRQ1
Win Source Part Number: 1122438-TL431LIBQDBZ RQ1 Category: Integrated Circuits (ICs)>PMIC - Voltage Reference Series: Automotive, AEC-Q100 Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Tolerance: ±0.5% Current - Output: 15 mA Output Type: Adjustable Reference Type: Shunt Voltage - Output (Max): 36 V Voltage - Output (Min/Fixed): 2.495V Current - Cathode: 600 µA Package / Case: TO-236-3, SC-59, SOT-23-3 Supplier Device Package: SOT-23-3 Temperature Range - Operating: -40°C ~ 125°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 64 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-TL431LIBQDBZRQ1T R,296-TL431LIBQDBZRQ 1DKR,296-TL431LIBQDB ZRQ1CT Base Product Number: TL431

Win Source Part Number: 1122438-TL431LIBQDBZRQ1
Category: Integrated Circuits (ICs)>PMIC - Voltage Reference
Series: Automotive, AEC-Q100
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Tolerance: ±0.5%
Current - Output: 15 mA
Output Type: Adjustable
Reference Type: Shunt
Voltage - Output (Max): 36 V
Voltage - Output (Min/Fixed): 2.495V
Current - Cathode: 600 µA
Package / Case: TO-236-3, SC-59, SOT-23-3
Supplier Device Package: SOT-23-3
Temperature Range - Operating: -40°C ~ 125°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 64 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 296-TL431LIBQDBZRQ1TR,296-TL431LIBQDBZRQ1DKR,296-TL431LIBQDBZRQ1CT
Base Product Number: TL431

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference - TL431LIBQDBZRQ1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference
TL431LIBQDBZRQ1
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference TL431LIBQDBZRQ1
IC VREF SHUNT ADJ 0.5% SOT23-3

IC VREF SHUNT ADJ 0.5% SOT23-3

Supplier's Site
PMIC - Voltage Reference - TL431LIBQDBZRQ1 - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Reference
TL431LIBQDBZRQ1
PMIC - Voltage Reference TL431LIBQDBZRQ1
IC VREF SHUNT ADJ 0.5% SOT23-3

IC VREF SHUNT ADJ 0.5% SOT23-3

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips
Product Number 296-TL431LIBQDBZRQ1DKR-ND 693-TL431LIBQDBZRQ1 1122438-TL431LIBQDBZRQ1 TL431LIBQDBZRQ1 TL431LIBQDBZRQ1
Product Name Voltage Reference Automotive Precision Voltage Reference IC Integrated Circuits (ICs) - PMIC - Voltage Reference Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference PMIC - Voltage Reference
Type Shunt / Zener Shunt / Zener; Shunt Shunt / Zener
Package Type Other; TO-236-3, SC-59, SOT-23-3 SOT23; Other; Tape & Reel Other; TO-236-3, SC-59, SOT-23-3
Accuracy 0.5000 %
Operating Temperature -40 to 125 C (-40 to 257 F) -40 C (-40 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Analog - MTLT1019QH-2.5 - Micross Components, Inc.
Micross Components, Inc.
Specs
VREF 2.5 volts
View Details
Precision Low-Voltage Reference - 1503/P - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Package Type DIP
VIN 4.5 to 40 volts
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details