Texas Instruments High-Performance Analog Voltage Reference TL431IDBVTE4

Description
Shunt Voltage Reference IC Adjustable 2.495V 36VV ±2.2% 100mA SOT-23-5
Request a Quote Datasheet
Description
Shunt Voltage Reference IC Adjustable 2.495V 36VV ±2.2% 100mA SOT-23-5
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voltage Reference - TL431IDBVTE4-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
TL431IDBVTE4-ND
Voltage Reference TL431IDBVTE4-ND
Shunt Voltage Reference IC Adjustable 2.495V 36VV ±2.2% 100mA SOT-23-5

Shunt Voltage Reference IC Adjustable 2.495V 36VV ±2.2% 100mA SOT-23-5

Buy Now Datasheet
Singapore, Singapore
2.495V SOT-23 Precision Voltage Reference IC
693-TL431IDBVTE4
2.495V SOT-23 Precision Voltage Reference IC 693-TL431IDBVTE4
1-OUTPUT THREE TERM VOLTAGE REFERENCE, 2.495V, PDSO5, GREEN, PLASTIC, SOT-23, 5 PIN Product overview: TL431IDBVTE4 from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.495V, SOT-23. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, 2.495V, SOT-23, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-TL431IDBVTE4 can be used for catalog matching and distributor lookup.

1-OUTPUT THREE TERM VOLTAGE REFERENCE, 2.495V, PDSO5, GREEN, PLASTIC, SOT-23, 5 PIN Product overview: TL431IDBVTE4 from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.495V, SOT-23. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, 2.495V, SOT-23, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-TL431IDBVTE4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference - TL431IDBVTE4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference
TL431IDBVTE4
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference TL431IDBVTE4
IC VREF SHUNT ADJ 2.2% SOT23-5

IC VREF SHUNT ADJ 2.2% SOT23-5

Supplier's Site
PMIC - Voltage Reference - TL431IDBVTE4 - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Reference
TL431IDBVTE4
PMIC - Voltage Reference TL431IDBVTE4
IC VREF SHUNT ADJ 2.2% SOT23-5

IC VREF SHUNT ADJ 2.2% SOT23-5

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips
Product Number TL431IDBVTE4-ND 693-TL431IDBVTE4 TL431IDBVTE4 TL431IDBVTE4
Product Name Voltage Reference 2.495V SOT-23 Precision Voltage Reference IC Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference PMIC - Voltage Reference
Type Shunt / Zener Shunt / Zener; Shunt, Adjustable Shunt / Zener; Shunt Shunt / Zener
Package Type Other; SC-74A, SOT-753 Other; SOT-23-5 Other; SC-74A, SOT-753
Accuracy 2.2 %
Operating Temperature -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

LM4030 SOT-23 Ultra-High Precision Shunt Voltage Reference - LM4030CMF-4.096/NOPB - Texas Instruments
Specs
Type Shunt / Zener
VREF Type Fixed
Package Type Other; SOT-23
View Details
9 suppliers
Analog - MTLT1019AQH-5 - Micross Components, Inc.
Micross Components, Inc.
Specs
VREF 5 volts
View Details
PMIC - PMIC - Voltage Reference - ADR420ARM - 910763-ADR420ARM - Win Source Electronics
Specs
Package Type Other; 8-MSOP
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
2 suppliers
 - ISL21032CPH306Z-TK - Rochester Electronics
Renesas Electronics Corporation
Specs
Package Type SOT23; Other; SOT-23-3
Life Cycle Stage Obsolete
View Details
3 suppliers